B&K Precision Power Supplies (Test, Bench) 1715A

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1715A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1715A-ND
Power Supplies (Test, Bench) BK1715A-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators

0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
POWER SUPPLY 60V 2A DIGITAL - 118-1715A - Utmel Electronic Limited
Hong Kong, China
POWER SUPPLY 60V 2A DIGITAL
118-1715A
POWER SUPPLY 60V 2A DIGITAL 118-1715A
POWER SUPPLY 60V 2A DIGITAL

POWER SUPPLY 60V 2A DIGITAL

Supplier's Site
DC Power Supply - 1715A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1715A
DC Power Supply 1715A
The 1715A is a 210 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-30 V Output Current: 0-2 A Continuously monitor voltage and current output on two analog meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation cUL certified Specifications: Voltage Regulation: Line (120 VAC ±10%) <0.01% + 3 mV; Load (no load - full load) <0.01% + 3 mV Recovery Time: <100 μs Ripple & Noise: <1 mV rms Temperature Coefficient: <300 ppm/°C Adjustable Current Range: 5% to 100% Current Regulation: Line (120 VAC ±10%) <0.2% + 3 mA; Load <0.2% + 3 mA Current Ripple: <3 mArms Metering Type: 4-digit LED Voltmeter Range: 0-99.99 V (green) Voltmeter Accuracy: ± (0.5% rdg +9 digits) Ammeter Range: 0-9.999 A Ammeter Accuracy: ± (0.5% rdg +9 digits) General Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240 VAC ±10%, 50/60 Hz version available) Power Consumption: 210 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 6.2” x 5.5” x 12.5” (158 x 140 x 318 mm) Included Accessories Instruction manual & power cord Two-Year Warranty The BK Precision 1715A 4 Digit Display DC Power Supply (0-60V, 0-2A) continuously monitors voltage and current output on two analog meters. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The BK 1715A operates continuously at full load without overheating.

The 1715A is a 210 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-30 V
  • Output Current: 0-2 A
  • Continuously monitor voltage and current output on two analog meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • cUL certified

Specifications:

  • Voltage Regulation: Line (120 VAC ±10%) <0.01% + 3 mV; Load (no load - full load) <0.01% + 3 mV
  • Recovery Time: <100 μs
  • Ripple & Noise: <1 mV rms
  • Temperature Coefficient: <300 ppm/°C
  • Adjustable Current Range: 5% to 100%
  • Current Regulation: Line (120 VAC ±10%) <0.2% + 3 mA; Load <0.2% + 3 mA
  • Current Ripple: <3 mArms

Metering

  • Type: 4-digit LED
  • Voltmeter Range: 0-99.99 V (green)
  • Voltmeter Accuracy: ± (0.5% rdg +9 digits)
  • Ammeter Range: 0-9.999 A
  • Ammeter Accuracy: ± (0.5% rdg +9 digits)

General

  • Overload Protection: Current limiting, reverse polarity, overvoltage, short circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz only (120/220/230/240 VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 210 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 6.2” x 5.5” x 12.5” (158 x 140 x 318 mm)
  • Included Accessories Instruction manual & power cord
  • Two-Year Warranty

The BK Precision 1715A 4 Digit Display DC Power Supply (0-60V, 0-2A) continuously monitors voltage and current output on two analog meters. Connect two supplies in parallel to double the current output or connect two supplies in series to double the voltage output. The BK 1715A operates continuously at full load without overheating.

Supplier's Site Datasheet
Power Supply; Single Output DC Type of Power Supply; 0 to 60 V; 0 to 2 A; 210 W - 70146330 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; Single Output DC Type of Power Supply; 0 to 60 V; 0 to 2 A; 210 W
70146330
Power Supply; Single Output DC Type of Power Supply; 0 to 60 V; 0 to 2 A; 210 W 70146330
Variable AC Output Power Supplies Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, durable Operate continuously at full load without overheating Fully overload protected Excellent regulation Very low ripple Constant voltage or constant current operation 4-Digit LED Display Fully Overload Protected New Compact Style Coarse and Fine Voltage Controls Reliable, Durable Excellent Regulation Very Low Ripple Two-Year Warranty Operate Continuously at Full Load without Overheating Constant Voltage or Constant Current Operation Continuously Monitor Voltage and Current Output on Two Meters Biggest Selection of Voltage and Current Ratings Ever Offered Connect Two Supplies in Parallel to Double the Current Output Connect Two Supplies in Series to Double the Voltage Output Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available) Operating Temperature: 0° to 40°C, <75% R.H.

Variable AC Output Power Supplies

  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • 4-Digit LED Display
  • Fully Overload Protected
  • New Compact Style
  • Coarse and Fine Voltage Controls
  • Reliable, Durable
  • Excellent Regulation
  • Very Low Ripple
  • Two-Year Warranty
  • Operate Continuously at Full Load without Overheating
  • Constant Voltage or Constant Current Operation
  • Continuously Monitor Voltage and Current Output on Two Meters
  • Biggest Selection of Voltage and Current Ratings Ever Offered
  • Connect Two Supplies in Parallel to Double the Current Output
  • Connect Two Supplies in Series to Double the Voltage Output
  • Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available)
  • Operating Temperature: 0° to 40°C, <75% R.H.
Supplier's Site
Power Supply, Bench, 60V, 210W; Power Supply Output Type B&k Precision - 93C9450 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 60V, 210W; Power Supply Output Type B&k Precision
93C9450
Power Supply, Bench, 60V, 210W; Power Supply Output Type B&k Precision 93C9450
POWER SUPPLY, BENCH, 60V, 210W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:210W; Supply Voltage Min:120VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 60V, 210W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:2A; Power Rating:210W; Supply Voltage Min:120VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ValueTronics International, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1715A-ND 118-1715A 1715A 70146330 93C9450
Product Name Power Supplies (Test, Bench) POWER SUPPLY 60V 2A DIGITAL DC Power Supply Power Supply; Single Output DC Type of Power Supply; 0 to 60 V; 0 to 2 A; 210 W Power Supply, Bench, 60V, 210W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 2 amps 2 amps 2 amps
Ripple 1mV rms
DC Output Power 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details