B&K Precision Power Supplies (Test, Bench) 1711A

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1711A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1711A-ND
Power Supplies (Test, Bench) BK1711A-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators

0 ~ 60VDC Output Bench (AC to DC) Power Supply Analog (2) 0 ~ 2A Output Features Constant Current and Constant Voltage Indicators

Buy Now Datasheet
Power Supply; Single Output DC Type of Power Supply; 0 to 60 V; 0 to 2 A; 210 W - 70146329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; Single Output DC Type of Power Supply; 0 to 60 V; 0 to 2 A; 210 W
70146329
Power Supply; Single Output DC Type of Power Supply; 0 to 60 V; 0 to 2 A; 210 W 70146329
Variable AC Output Power Supplies Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, durable Operate continuously at full load without overheating Fully overload protected Excellent regulation Very low ripple Constant voltage or constant current operation 4-Digit LED Display Fully Overload Protected New Compact Style Coarse and Fine Voltage Controls Reliable, Durable Excellent Regulation Very Low Ripple Two-Year Warranty Operate Continuously at Full Load without Overheating Constant Voltage or Constant Current Operation Continuously Monitor Voltage and Current Output on Two Meters Biggest Selection of Voltage and Current Ratings Ever Offered Connect Two Supplies in Parallel to Double the Current Output Connect Two Supplies in Series to Double the Voltage Output Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available) Operating Temperature: 0° to 40°C, <75% R.H.

Variable AC Output Power Supplies

  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • 4-Digit LED Display
  • Fully Overload Protected
  • New Compact Style
  • Coarse and Fine Voltage Controls
  • Reliable, Durable
  • Excellent Regulation
  • Very Low Ripple
  • Two-Year Warranty
  • Operate Continuously at Full Load without Overheating
  • Constant Voltage or Constant Current Operation
  • Continuously Monitor Voltage and Current Output on Two Meters
  • Biggest Selection of Voltage and Current Ratings Ever Offered
  • Connect Two Supplies in Parallel to Double the Current Output
  • Connect Two Supplies in Series to Double the Voltage Output
  • Overload Protection: Current, Limiting, Reverse Polarity, Overvoltage, Short Circuit
  • Power Requirements: 120 VAC ±10%, 60 Hz Only (120/220/230/240 VAC ±10%, 50/60 Hz Version Available)
  • Operating Temperature: 0° to 40°C, <75% R.H.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1711A-ND 70146329
Product Name Power Supplies (Test, Bench) Power Supply; Single Output DC Type of Power Supply; 0 to 60 V; 0 to 2 A; 210 W
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 60.0 volts
DC Output Current 0.0 to 2 amps 2 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details