B&K Precision DC Power Supply 1711

Description
The 1711 is a 120 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 V Output Current: 0-2A Largest selection of voltage and current ratings ever offered Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation Continuously monitor voltage and current output on two meters Specifications: Voltage Regulation Line (120VAC ±10%): ≤0.01% + 3 mV Load (no load - full load): ≤0.01% + 3 mV Recovery Time: ≤100 us Ripple & Noise: ≤1mV rms Temperature Coefficient: ≤300 ppm/0C Constant Current Operation Adjustable Current Range: 5% to 100% Current Regulation Line (120VAC +- 10%): ≤0.2% + 3 mA Load: ≤0.2% + 3 mA Current Ripple: ≤3mA rms The Bk Precision 1611 DC Power Supply has an output voltage range of 0-60 Volts and an output current range of 0-2 Amps. The BK Precision 1711 offers constant voltage or constant current operation is reliable and durable.
Description
The 1711 is a 120 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 V Output Current: 0-2A Largest selection of voltage and current ratings ever offered Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation Continuously monitor voltage and current output on two meters Specifications: Voltage Regulation Line (120VAC ±10%): ≤0.01% + 3 mV Load (no load - full load): ≤0.01% + 3 mV Recovery Time: ≤100 us Ripple & Noise: ≤1mV rms Temperature Coefficient: ≤300 ppm/0C Constant Current Operation Adjustable Current Range: 5% to 100% Current Regulation Line (120VAC +- 10%): ≤0.2% + 3 mA Load: ≤0.2% + 3 mA Current Ripple: ≤3mA rms The Bk Precision 1611 DC Power Supply has an output voltage range of 0-60 Volts and an output current range of 0-2 Amps. The BK Precision 1711 offers constant voltage or constant current operation is reliable and durable.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1711 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1711
DC Power Supply 1711
The 1711 is a 120 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 V Output Current: 0-2A Largest selection of voltage and current ratings ever offered Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Excellent regulation Very low ripple Constant voltage or constant current operation Continuously monitor voltage and current output on two meters Specifications: Voltage Regulation Line (120VAC ±10%): ≤0.01% + 3 mV Load (no load - full load): ≤0.01% + 3 mV Recovery Time: ≤100 us Ripple & Noise: ≤1mV rms Temperature Coefficient: ≤300 ppm/0C Constant Current Operation Adjustable Current Range: 5% to 100% Current Regulation Line (120VAC +- 10%): ≤0.2% + 3 mA Load: ≤0.2% + 3 mA Current Ripple: ≤3mA rms The Bk Precision 1611 DC Power Supply has an output voltage range of 0-60 Volts and an output current range of 0-2 Amps. The BK Precision 1711 offers constant voltage or constant current operation is reliable and durable.

The 1711 is a 120 W, 60 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-60 V
  • Output Current: 0-2A
  • Largest selection of voltage and current ratings ever offered
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Excellent regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • Continuously monitor voltage and current output on two meters

Specifications: Voltage Regulation

  • Line (120VAC ±10%): ≤0.01% + 3 mV
  • Load (no load - full load): ≤0.01% + 3 mV
  • Recovery Time: ≤100 us
  • Ripple & Noise: ≤1mV rms
  • Temperature Coefficient: ≤300 ppm/0C

Constant Current Operation

  • Adjustable Current Range: 5% to 100%

Current Regulation

  • Line (120VAC +- 10%): ≤0.2% + 3 mA
  • Load: ≤0.2% + 3 mA
  • Current Ripple: ≤3mA rms

The Bk Precision 1611 DC Power Supply has an output voltage range of 0-60 Volts and an output current range of 0-2 Amps. The BK Precision 1711 offers constant voltage or constant current operation is reliable and durable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1711
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227848 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details