B&K Precision Cal Power Supply, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision 1710A CAL

Description
CAL POWER SUPPLY, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Supply Voltage Max:- RoHS Compliant: Yes
Description
CAL POWER SUPPLY, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Supply Voltage Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision - 12AC6056 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision
12AC6056
Cal Power Supply, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision 12AC6056
CAL POWER SUPPLY, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Supply Voltage Max:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6056
Product Name Cal Power Supply, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Micro800 24V DC Power Supply,12W - 2080-PSAC-12W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details