B&K Precision Power Supply Cal W/d, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision 1710A CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision - 12AC6057 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision
12AC6057
Power Supply Cal W/d, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision 12AC6057
POWER SUPPLY CAL W/D, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 1A, 30V, 70W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:1A; Power Rating:70W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6057
Product Name Power Supply Cal W/d, Adj, 1A, 30V, 70W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
AC or DC Input 12VDC Out 54W Low Temp PS - 1606-XLP60BQT - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 12.0 to 15.0 volts
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details