B&K Precision Power Supplies (Test, Bench) 1698B

Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3.3A Output 200W Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet
Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3.3A Output 200W Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-1698B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-1698B-ND
Power Supplies (Test, Bench) 22-1698B-ND
1 ~ 60VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3.3A Output 200W Features Programmable, RS232 Port, Software, Switching

1 ~ 60VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3.3A Output 200W Features Programmable, RS232 Port, Software, Switching

Buy Now Datasheet
Bench Power Supply, Prog, 3.3A/60V, 200W; Power Supply Output Type B&k Precision - 39AH4179 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 3.3A/60V, 200W; Power Supply Output Type B&k Precision
39AH4179
Bench Power Supply, Prog, 3.3A/60V, 200W; Power Supply Output Type B&k Precision 39AH4179
BENCH POWER SUPPLY, PROG, 3.3A/60V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

BENCH POWER SUPPLY, PROG, 3.3A/60V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-1698B-ND 39AH4179
Product Name Power Supplies (Test, Bench) Bench Power Supply, Prog, 3.3A/60V, 200W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1
DC Output Voltage 1.0 to 60.0 volts 1.0 to 60.0 volts
DC Output Current 0.0 to 3.3 amps 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - SRL40-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details