B&K Precision Power Supplies (Test, Bench) 1697

Description
1 ~ 40VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A Output Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet
Description
1 ~ 40VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A Output Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1697-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1697-ND
Power Supplies (Test, Bench) 1697-ND
1 ~ 40VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A Output Features Programmable, RS232 Port, Software, Switching

1 ~ 40VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 5A Output Features Programmable, RS232 Port, Software, Switching

Buy Now Datasheet
Power Supply, Programmable; 200 W; 0 to5 A; 25 V; 25 mV; 0.5%; 50 mV - 70146156 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Programmable; 200 W; 0 to5 A; 25 V; 25 mV; 0.5%; 50 mV
70146156
Power Supply, Programmable; 200 W; 0 to5 A; 25 V; 25 mV; 0.5%; 50 mV 70146156
DC Switching Programmable Power Supply These Programmable Switching DC Power Supply use improved switching technologies to offer more power at a lower cost than traditional linear power supplies. The RS 232 interface allows you to either remotely control the power supply or program a sequence of different voltages and current limits that can be used in a automated test application. 1696 — 1-20 V/9.99 A; 1697 — 1-40 V/5 A; 1698 — 1-60 V/3.3 A RS-232 Interface Data Logging Capability Output Disable Over Voltage Protection Constant Voltage Operation Constant Current Operation (Current Limiting) Easy-to-Use Large Easy-to-Read LCD Displays

DC Switching Programmable Power Supply
These Programmable Switching DC Power Supply use improved switching technologies to offer more power at a lower cost than traditional linear power supplies. The RS 232 interface allows you to either remotely control the power supply or program a sequence of different voltages and current limits that can be used in a automated test application.

  • 1696 — 1-20 V/9.99 A; 1697 — 1-40 V/5 A; 1698 — 1-60 V/3.3 A
  • RS-232 Interface
  • Data Logging Capability
  • Output Disable
  • Over Voltage Protection
  • Constant Voltage Operation
  • Constant Current Operation (Current Limiting)
  • Easy-to-Use
  • Large Easy-to-Read LCD Displays
Supplier's Site
DC Power Supply - 1697 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1697
DC Power Supply 1697
The 1697 is a 200 Watt, 40 V, 5 A, DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 1-40 VDC Output Current: 0-5 A Ripple & Noise: 25 mV; <10 mArms RS232 interface Data logging capability Output disable Over voltage protection Constant voltage operation Constant current operation (current limiting) Easy-to-use Large easy to read LCD displays RS232 to RS485 Adapter required for RS485 applications Included Accessories: PC software, RS-232 cable and operation manual One-Year Warranty The BK 1697 is a laboratory grade, switching mode, programmable power supply that is ideal for repetitive test routines in R&D, production, product evaluation and various applications. Information appearing on the large back-lit LCD makes the panel controls simple and easy to use in spite of it’s sophisticated features. Because of the MCU (micro-controller unit) and the related software, user re-calibration without opening the case is an added bonus. When used with a standard PC, the supplied user friendly software and built in RS-232 interface provides two way communication improving the functionality of the unit. Data logging with color graphic display in adjusting range voltage, current, watts, and time periods are all valuable tools in data analysis.

The 1697 is a 200 Watt, 40 V, 5 A, DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 1-40 VDC
  • Output Current: 0-5 A
  • Ripple & Noise: 25 mV; <10 mArms
  • RS232 interface
  • Data logging capability
  • Output disable
  • Over voltage protection
  • Constant voltage operation
  • Constant current operation (current limiting)
  • Easy-to-use
  • Large easy to read LCD displays
  • RS232 to RS485 Adapter required for RS485 applications
  • Included Accessories: PC software, RS-232 cable and operation manual
  • One-Year Warranty

The BK 1697 is a laboratory grade, switching mode, programmable power supply that is ideal for repetitive test routines in R&D, production, product evaluation and various applications.

Information appearing on the large back-lit LCD makes the panel controls simple and easy to use in spite of it’s sophisticated features. Because of the MCU (micro-controller unit) and the related software, user re-calibration without opening the case is an added bonus. When used with a standard PC, the supplied user friendly software and built in RS-232 interface provides two way communication improving the functionality of the unit. Data logging with color graphic display in adjusting range voltage, current, watts, and time periods are all valuable tools in data analysis.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1697-ND 70146156 1697
Product Name Power Supplies (Test, Bench) Power Supply, Programmable; 200 W; 0 to5 A; 25 V; 25 mV; 0.5%; 50 mV DC Power Supply
Type DC Power Supply; 1 Programmable Power Supply DC Power Supply
DC Output Voltage 1.0 to 40.0 volts 40.0 volts
DC Output Current 0.0 to 5 amps 5 amps
Ripple 25mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1217164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details