B&K Precision Power Supply Cal W/du, Prog, 200W, 40V; Power Supply Output Type B&k Precision 1697 CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 200W, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 200W, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 200W, 40V; Power Supply Output Type B&k Precision - 12AC6055 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 200W, 40V; Power Supply Output Type B&k Precision
12AC6055
Power Supply Cal W/du, Prog, 200W, 40V; Power Supply Output Type B&k Precision 12AC6055
POWER SUPPLY CAL W/DU, PROG, 200W, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 200W, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6055
Product Name Power Supply Cal W/du, Prog, 200W, 40V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1244711 - RS Components, Ltd.
Specs
Form Factor Wall Mount
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details