B&K Precision Power Supply W/d, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision 1697 CAL D

Description
POWER SUPPLY W/D, PROG, 200W, 5A, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes
Description
POWER SUPPLY W/D, PROG, 200W, 5A, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision - 12AC6054 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision
12AC6054
Power Supply W/d, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision 12AC6054
POWER SUPPLY W/D, PROG, 200W, 5A, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY W/D, PROG, 200W, 5A, 40V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6054
Product Name Power Supply W/d, Prog, 200W, 5A, 40V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 336847 - Radwell International
Allen-Bradley / Rockwell Automation
View Details