B&K Precision Power Supplies (Test, Bench) 1696B

Description
1 ~ 20VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 10A Output 200W Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet
Description
1 ~ 20VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 10A Output 200W Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-1696B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-1696B-ND
Power Supplies (Test, Bench) 22-1696B-ND
1 ~ 20VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 10A Output 200W Features Programmable, RS232 Port, Software, Switching

1 ~ 20VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 10A Output 200W Features Programmable, RS232 Port, Software, Switching

Buy Now Datasheet
Bench Power Supply, Prog, 10A, 20V, 200W; Power Supply Output Type B&k Precision - 39AH4177 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 10A, 20V, 200W; Power Supply Output Type B&k Precision
39AH4177
Bench Power Supply, Prog, 10A, 20V, 200W; Power Supply Output Type B&k Precision 39AH4177
BENCH POWER SUPPLY, PROG, 10A, 20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

BENCH POWER SUPPLY, PROG, 10A, 20V, 200W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-1696B-ND 39AH4177
Product Name Power Supplies (Test, Bench) Bench Power Supply, Prog, 10A, 20V, 200W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1
DC Output Voltage 1.0 to 20.0 volts 1.0 to 20.0 volts
DC Output Current 0.0 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227596 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details