B&K Precision Power Supplies (Test, Bench) 1696

Description
1 ~ 20VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 10A Output Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet
Description
1 ~ 20VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 10A Output Features Programmable, RS232 Port, Software, Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1696-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1696-ND
Power Supplies (Test, Bench) 1696-ND
1 ~ 20VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 10A Output Features Programmable, RS232 Port, Software, Switching

1 ~ 20VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 10A Output Features Programmable, RS232 Port, Software, Switching

Buy Now Datasheet
DC Power Supply - 1696 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1696
DC Power Supply 1696
The 1696 is a 200 W, 20 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: RS 232 interface Data logging capability Output disable Over voltage protection Constant voltage operation Constant current operation (current limiting) Easy-to-use Large easy to read LCD displays RS 232 to RS 485 Adapter required for RS 485 applications The BK Precision 1696 Programmable Switching DC Power Supply uses new switching technologies to offer more power at a lower cost than traditional linear power supplies. The BK 1696 RS 232 interface allows you to either remotely control the power supply or program a sequence of different voltages and current limits that can be used in a automated test application.

The 1696 is a 200 W, 20 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • RS 232 interface
  • Data logging capability
  • Output disable
  • Over voltage protection
  • Constant voltage operation
  • Constant current operation (current limiting)
  • Easy-to-use
  • Large easy to read LCD displays
  • RS 232 to RS 485 Adapter required for RS 485 applications

The BK Precision 1696 Programmable Switching DC Power Supply uses new switching technologies to offer more power at a lower cost than traditional linear power supplies. The BK 1696 RS 232 interface allows you to either remotely control the power supply or program a sequence of different voltages and current limits that can be used in a automated test application.

Supplier's Site Datasheet
Programmable DC switching power supply,1-20VDC, 0-9.99A - 70146144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Programmable DC switching power supply,1-20VDC, 0-9.99A
70146144
Programmable DC switching power supply,1-20VDC, 0-9.99A 70146144
These Programmable Switching DC Power Supply use improved switching technologies to offer more power at a lower cost than traditional linear power supplies. The RS 232 interface allows you to either remotely control the power supply or program a sequence of different voltages and current limits that can be used in a automated test application. 1696 — 1-20 V/9.99 A; 1697 — 1-40 V/5 A; 1698 — 1-60 V/3.3 A RS-232 Interface Data Logging Capability Output Disable Over Voltage Protection Constant Voltage Operation Constant Current Operation (Current Limiting) Easy-to-Use Large Easy-to-Read LCD Displays

These Programmable Switching DC Power Supply use improved switching technologies to offer more power at a lower cost than traditional linear power supplies. The RS 232 interface allows you to either remotely control the power supply or program a sequence of different voltages and current limits that can be used in a automated test application.

  • 1696 — 1-20 V/9.99 A; 1697 — 1-40 V/5 A; 1698 — 1-60 V/3.3 A
  • RS-232 Interface
  • Data Logging Capability
  • Output Disable
  • Over Voltage Protection
  • Constant Voltage Operation
  • Constant Current Operation (Current Limiting)
  • Easy-to-Use
  • Large Easy-to-Read LCD Displays
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1696-ND 1696 70146144
Product Name Power Supplies (Test, Bench) DC Power Supply Programmable DC switching power supply,1-20VDC, 0-9.99A
Type DC Power Supply; 1 DC Power Supply Programmable Power Supply
DC Output Voltage 1.0 to 20.0 volts 20.0 volts
DC Output Current 0.0 to 10 amps 10 amps
Ripple 25mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details