B&K Precision Cal Power Supply, Prog, 200W, 10A, 20V; Power Supply Output Type B&k Precision 1696 CAL

Description
CAL POWER SUPPLY, PROG, 200W, 10A, 20V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Product Range:- RoHS Compliant: Yes
Description
CAL POWER SUPPLY, PROG, 200W, 10A, 20V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 200W, 10A, 20V; Power Supply Output Type B&k Precision - 12AC6050 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 200W, 10A, 20V; Power Supply Output Type B&k Precision
12AC6050
Cal Power Supply, Prog, 200W, 10A, 20V; Power Supply Output Type B&k Precision 12AC6050
CAL POWER SUPPLY, PROG, 200W, 10A, 20V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 200W, 10A, 20V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6050
Product Name Cal Power Supply, Prog, 200W, 10A, 20V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9500-20-1u-29390 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 20 amps
View Details