B&K Precision Power Supplies (Test, Bench) 1694

Description
1 ~ 30VDC Output Bench (AC to DC) Power Supply LED 30A Output 900W Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet
Description
1 ~ 30VDC Output Bench (AC to DC) Power Supply LED 30A Output 900W Features Adjustable or Fixed Selection Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1694-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1694-ND
Power Supplies (Test, Bench) BK1694-ND
1 ~ 30VDC Output Bench (AC to DC) Power Supply LED 30A Output 900W Features Adjustable or Fixed Selection Switch

1 ~ 30VDC Output Bench (AC to DC) Power Supply LED 30A Output 900W Features Adjustable or Fixed Selection Switch

Buy Now Datasheet
DC Power Supply - 1694 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1694
DC Power Supply 1694
The 1694 is a 900 W, 30 V, 30 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Lightweight and compact Current fold back circuitry with illuminated indicator prevents overloading the power supply Overtemperature protection circuitry Overvoltage protection Remote sense The B&K Precision 1694 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. Voltage output is variable from 1V to 30V at 30A continuous operation. In addition, a remote sensing terminal is available for use to compensate for voltage drop across load leads. The output voltage level can also be externally controlled via an analog remote control terminal. Bright red and green LED displays provide for an accurate and highly readable indicator of settings.

The 1694 is a 900 W, 30 V, 30 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Lightweight and compact
  • Current fold back circuitry with illuminated indicator prevents overloading the power supply
  • Overtemperature protection circuitry
  • Overvoltage protection
  • Remote sense

The B&K Precision 1694 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. Voltage output is variable from 1V to 30V at 30A continuous operation. In addition, a remote sensing terminal is available for use to compensate for voltage drop across load leads. The output voltage level can also be externally controlled via an analog remote control terminal. Bright red and green LED displays provide for an accurate and highly readable indicator of settings.

Supplier's Site Datasheet
High Current Switching DC Power Supply,1-30V, 30 Amps - 70146270 - Allied Electronics, Inc.
Fort Worth, TX, USA
High Current Switching DC Power Supply,1-30V, 30 Amps
70146270
High Current Switching DC Power Supply,1-30V, 30 Amps 70146270
The B&K Precision 1694 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. Voltage output is variable from 1 V to 30 V at 30 A continuous operation. In addition, a remote sensing terminal is available for use to compensate for voltage drop across load leads. The output voltage level can also be externally controlled via an analog remote control terminal. Bright red and green LED displays provide for an accurate and highly readable indicator of settings. Lightweight and Compact Current Fold Back Circuitry with Illuminated Indicator Prevents Overloading the Power Supply Overtemperature Protection Circuitry Overvoltage Protection

The B&K Precision 1694 switching mode DC power supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. Voltage output is variable from 1 V to 30 V at 30 A continuous operation. In addition, a remote sensing terminal is available for use to compensate for voltage drop across load leads. The output voltage level can also be externally controlled via an analog remote control terminal. Bright red and green LED displays provide for an accurate and highly readable indicator of settings.

  • Lightweight and Compact
  • Current Fold Back Circuitry with Illuminated Indicator Prevents Overloading the Power Supply
  • Overtemperature Protection Circuitry
  • Overvoltage Protection
Supplier's Site
Dc Power Supply, 30 V; Power Supply Output Type B&k Precision - 34T4663 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 30 V; Power Supply Output Type B&k Precision
34T4663
Dc Power Supply, 30 V; Power Supply Output Type B&k Precision 34T4663
DC POWER SUPPLY, 30 V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:-; Output Current Max:30A; Power Rating:900W; Supply Voltage Min:100VAC RoHS Compliant: Yes

DC POWER SUPPLY, 30 V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:30V; Output Current Min:-; Output Current Max:30A; Power Rating:900W; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1694-ND 1694 70146270 34T4663
Product Name Power Supplies (Test, Bench) DC Power Supply High Current Switching DC Power Supply,1-30V, 30 Amps Dc Power Supply, 30 V; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 1.0 to 30.0 volts 1.0 to 30.0 volts
DC Output Current 30 amps 30 amps
Ripple 4mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies - TLD1040-36-C0700 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details