3 ~ 15VDC Output Bench (AC to DC) Power Supply LED 40A Output Features Adjustable or Fixed Selection Switch
The 1692 is a 600 W, 15 V, 40 A, DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
The BK Precision 1692 Switching Mode DC Power Supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. It provides a variable voltage output from 3V to 15V at 40A continuous operation. In addition a fixed 13.8 VDC output is also selectable by a slider switch. Switching mode power supplies have the advantage of lightweight and high efficiency when compared to traditional linear mode power supplies. The efficiency can exceed 80% under the best conditions. Advanced circuitry protects against overload and provides immunity from RFI. A bright red and green LED display provides for an accurate and highly readable indicator of settings.
The BK 1692 Switching Mode DC Power Supply provides high current output in a lightweight and compact package. It is suitable for a variety of uses, especially for powering DC operated mobile radio equipment on the bench. It provides a variable voltage output from 3V to 15V at 40A continuous operation. In addition a fixed 13.8 VDC output is also selectable by a slider switch. Switching mode power supplies have the advantage of lightweight and high efficiency when compared to traditional linear mode power supplies. The efficiency can exceed 80% under the best conditions. Advanced circuitry protects against overload and provides immunity from RFI. A bright red and green LED display provides for an accurate and highly readable indicator of settings.
POWER SUPPLY, BENCH, 15V/13.8V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Supply Voltage Max:-RoHS Compliant: Yes
| DigiKey | ValueTronics International, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | BK1692-ND | 1692 | 70146325 | 22C6851 |
| Product Name | Power Supplies (Test, Bench) | DC Power Supply | Power Supply; DC Type of Power Supply; 0 to 15 VDC; 40; Dual Color Digital LED | Power Supply, Bench, 15V/13.8V; Power Supply Output Type B&k Precision |
| Type | DC Power Supply; 1 | DC Power Supply | DC Power Supply | |
| DC Output Voltage | 3.0 to 15.0 volts | 15.0 volts | 3.0 to 15.0 volts | |
| DC Output Current | 40 amps | 40 amps | 40 amps | |
| Ripple | 10mV rms |