B&K Precision Power Supply W/d, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision 1692 CAL D

Description
POWER SUPPLY W/D, ADJ/FIXED, 600W, 15V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY W/D, ADJ/FIXED, 600W, 15V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision - 12AC6048 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision
12AC6048
Power Supply W/d, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision 12AC6048
POWER SUPPLY W/D, ADJ/FIXED, 600W, 15V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY W/D, ADJ/FIXED, 600W, 15V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6048
Product Name Power Supply W/d, Adj/fixed, 600W, 15V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp500-50fdb-19352 - TPS Elektronik GmbH
Specs
DC Output Power 500 watts
View Details