B&K Precision Power Supplies (Test, Bench) 1690

Description
1 ~ 15VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 0 ~ 28A @ 13.8VDC Output Features 3A terminals (2) on front, 1 - 28A terminal in back, Regulated
Request a Quote Datasheet
Description
1 ~ 15VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 0 ~ 28A @ 13.8VDC Output Features 3A terminals (2) on front, 1 - 28A terminal in back, Regulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1690-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1690-ND
Power Supplies (Test, Bench) BK1690-ND
1 ~ 15VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 0 ~ 28A @ 13.8VDC Output Features 3A terminals (2) on front, 1 - 28A terminal in back, Regulated

1 ~ 15VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 0 ~ 28A @ 13.8VDC Output Features 3A terminals (2) on front, 1 - 28A terminal in back, Regulated

Buy Now Datasheet
Power supply; Regulated 28 A (DC) Type of Power Supply; 1 to 15 V; 580 W - 70146322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply; Regulated 28 A (DC) Type of Power Supply; 1 to 15 V; 580 W
70146322
Power supply; Regulated 28 A (DC) Type of Power Supply; 1 to 15 V; 580 W 70146322
Single Output DC Power Supply, 0 to +40 °C Operating Temperature The new B&K Precision Regulated 28 A DC Power Supplies 1689 and 1690 offer multiple DC output terminals; two pairs of 3 A, snap-in DC connectors are easily accessible on the front panel, and a pair of 28 A screw-on DC output terminals are located on the rear panel. Both models provide their maximum current output continuously hour after hour without thermal drifting. They are ideal car battery substitutions for servicing or demonstrating high power car stereo, cellular phone products, or even ham radio. Overload Protection High RFI Stability Variable Speed Cooling Fan Multiple DC Output Terminals 1 VDC to 15 VDC Variable Output 28 A Output at ≥13.5 VDC

Single Output DC Power Supply, 0 to +40 °C Operating Temperature
The new B&K Precision Regulated 28 A DC Power Supplies 1689 and 1690 offer multiple DC output terminals; two pairs of 3 A, snap-in DC connectors are easily accessible on the front panel, and a pair of 28 A screw-on DC output terminals are located on the rear panel. Both models provide their maximum current output continuously hour after hour without thermal drifting. They are ideal car battery substitutions for servicing or demonstrating high power car stereo, cellular phone products, or even ham radio.

  • Overload Protection
  • High RFI Stability
  • Variable Speed Cooling Fan
  • Multiple DC Output Terminals
  • 1 VDC to 15 VDC Variable Output
  • 28 A Output at ≥13.5 VDC
Supplier's Site
Power Supply, Bench, 15V; Power Supply Output Type B&k Precision - 95B1297 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 15V; Power Supply Output Type B&k Precision
95B1297
Power Supply, Bench, 15V; Power Supply Output Type B&k Precision 95B1297
POWER SUPPLY, BENCH, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:28A; Power Rating:386W; Supply Voltage Min:120VAC RoHS Compliant: NA

POWER SUPPLY, BENCH, 15V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:15V; Output Current Min:0A; Output Current Max:28A; Power Rating:386W; Supply Voltage Min:120VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1690-ND 70146322 95B1297
Product Name Power Supplies (Test, Bench) Power supply; Regulated 28 A (DC) Type of Power Supply; 1 to 15 V; 580 W Power Supply, Bench, 15V; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 1.0 to 15.0 volts 15.0 volts 1.0 to 15.0 volts
DC Output Current 0.0 to 28 amps 28 amps 28 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details