B&K Precision Power Supplies (Test, Bench) 1689

Description
1 ~ 15VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 3A, 0 ~ 3A, 0 ~ 28A @ 13.8VDC Output Features 3A terminals (2) on front, 1 - 28A terminal in back, Regulated
Request a Quote Datasheet
Description
1 ~ 15VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 3A, 0 ~ 3A, 0 ~ 28A @ 13.8VDC Output Features 3A terminals (2) on front, 1 - 28A terminal in back, Regulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1689-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1689-ND
Power Supplies (Test, Bench) BK1689-ND
1 ~ 15VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 3A, 0 ~ 3A, 0 ~ 28A @ 13.8VDC Output Features 3A terminals (2) on front, 1 - 28A terminal in back, Regulated

1 ~ 15VDC Output Bench (AC to DC) Power Supply Analog 0 ~ 3A, 0 ~ 3A, 0 ~ 28A @ 13.8VDC Output Features 3A terminals (2) on front, 1 - 28A terminal in back, Regulated

Buy Now Datasheet
Power supply; DC Type of Power Supply; 1 to 15 V; 28 A @ 13.8 V; 400 W - 70146321 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply; DC Type of Power Supply; 1 to 15 V; 28 A @ 13.8 V; 400 W
70146321
Power supply; DC Type of Power Supply; 1 to 15 V; 28 A @ 13.8 V; 400 W 70146321
Single Output DC Power Supply, 0 to +40 °C Operating Temperature The new B&K Precision Regulated 28 A DC Power Supplies 1689 and 1690 offer multiple DC output terminals; two pairs of 3 A, snap-in DC connectors are easily accessible on the front panel, and a pair of 28 A screw-on DC output terminals are located on the rear panel. Both models provide their maximum current output continuously hour after hour without thermal drifting. They are ideal car battery substitutions for servicing or demonstrating high power car stereo, cellular phone products, or even ham radio. Overload Protection High RFI Stability Variable Speed Cooling Fan Multiple DC Output Terminals 1 VDC to 15 VDC Variable Output 28 A Output at ≥13.5 VDC

Single Output DC Power Supply, 0 to +40 °C Operating Temperature
The new B&K Precision Regulated 28 A DC Power Supplies 1689 and 1690 offer multiple DC output terminals; two pairs of 3 A, snap-in DC connectors are easily accessible on the front panel, and a pair of 28 A screw-on DC output terminals are located on the rear panel. Both models provide their maximum current output continuously hour after hour without thermal drifting. They are ideal car battery substitutions for servicing or demonstrating high power car stereo, cellular phone products, or even ham radio.

  • Overload Protection
  • High RFI Stability
  • Variable Speed Cooling Fan
  • Multiple DC Output Terminals
  • 1 VDC to 15 VDC Variable Output
  • 28 A Output at ≥13.5 VDC
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1689-ND 70146321
Product Name Power Supplies (Test, Bench) Power supply; DC Type of Power Supply; 1 to 15 V; 28 A @ 13.8 V; 400 W
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 1.0 to 15.0 volts 15.0 volts
DC Output Current 0.0 to 28 amps 28 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
300W - 400W Digital AC-DC power supplies - EFE300-12-ECMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 25 amps
View Details