B&K Precision Power Supply; DC Type of Power Supply; 3 to 14 VDC; 28 A @ 13.8 V; 400 W 1688A

Description
High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating 3 to 14 Volts DC Output 25 Amps Typical at 13.8 V, Model 1688A 12 Amps Typical at 13.8 V, Model 1686A Current Limiting Overload Protection Over Voltage Protection Short Circuit Protection Reverse Polarity Protection Thermostatically Controlled Cooling Fan Thermal Protection (Model 1688A) Operates Continuously at Full Load Without Overheating Connect Two in Parallel for More Current Connect Two in Series for Higher Voltage
Description
High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating 3 to 14 Volts DC Output 25 Amps Typical at 13.8 V, Model 1688A 12 Amps Typical at 13.8 V, Model 1686A Current Limiting Overload Protection Over Voltage Protection Short Circuit Protection Reverse Polarity Protection Thermostatically Controlled Cooling Fan Thermal Protection (Model 1688A) Operates Continuously at Full Load Without Overheating Connect Two in Parallel for More Current Connect Two in Series for Higher Voltage

Suppliers

Company
Product
Description
Supplier Links
Power Supply; DC Type of Power Supply; 3 to 14 VDC; 28 A @ 13.8 V; 400 W - 70146323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC Type of Power Supply; 3 to 14 VDC; 28 A @ 13.8 V; 400 W
70146323
Power Supply; DC Type of Power Supply; 3 to 14 VDC; 28 A @ 13.8 V; 400 W 70146323
High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating 3 to 14 Volts DC Output 25 Amps Typical at 13.8 V, Model 1688A 12 Amps Typical at 13.8 V, Model 1686A Current Limiting Overload Protection Over Voltage Protection Short Circuit Protection Reverse Polarity Protection Thermostatically Controlled Cooling Fan Thermal Protection (Model 1688A) Operates Continuously at Full Load Without Overheating Connect Two in Parallel for More Current Connect Two in Series for Higher Voltage

High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC

  • Current limiting overload protection
  • Over voltage protection
  • Short circuit protection
  • Reverse polarity protection
  • Thermostatically controlled cooling fan
  • Thermal protection
  • Operates continuously at full load without overheating
  • 3 to 14 Volts DC Output
  • 25 Amps Typical at 13.8 V, Model 1688A
  • 12 Amps Typical at 13.8 V, Model 1686A
  • Current Limiting Overload Protection
  • Over Voltage Protection
  • Short Circuit Protection
  • Reverse Polarity Protection
  • Thermostatically Controlled Cooling Fan
  • Thermal Protection (Model 1688A)
  • Operates Continuously at Full Load Without Overheating
  • Connect Two in Parallel for More Current
  • Connect Two in Series for Higher Voltage
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70146323
Product Name Power Supply; DC Type of Power Supply; 3 to 14 VDC; 28 A @ 13.8 V; 400 W
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1448-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details