B&K Precision Cal Power Supply, Adj, 10A, 36V, 360W; Power Supply Output Type B&k Precision 1687B CAL

Description
CAL POWER SUPPLY, ADJ, 10A, 36V, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 10A, 36V, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 10A, 36V, 360W; Power Supply Output Type B&k Precision - 12AC6044 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 10A, 36V, 360W; Power Supply Output Type B&k Precision
12AC6044
Cal Power Supply, Adj, 10A, 36V, 360W; Power Supply Output Type B&k Precision 12AC6044
CAL POWER SUPPLY, ADJ, 10A, 36V, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 10A, 36V, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6044
Product Name Cal Power Supply, Adj, 10A, 36V, 360W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
1771 Power Supply - 1771-P7K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details