B&K Precision Power Supply Cal W/du, Adj, 10A/36V/360W; Power Supply Output Type B&k Precision 1687B CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 10A/36V/360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 10A/36V/360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 10A/36V/360W; Power Supply Output Type B&k Precision - 12AC6046 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 10A/36V/360W; Power Supply Output Type B&k Precision
12AC6046
Power Supply Cal W/du, Adj, 10A/36V/360W; Power Supply Output Type B&k Precision 12AC6046
POWER SUPPLY CAL W/DU, ADJ, 10A/36V/360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 10A/36V/360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6046
Product Name Power Supply Cal W/du, Adj, 10A/36V/360W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details