B&K Precision Power Supply Cal W/d, Adj, 10A/36V, 360W; Power Supply Output Type B&k Precision 1687B CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 10A/36V, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 10A/36V, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 10A/36V, 360W; Power Supply Output Type B&k Precision - 12AC6045 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 10A/36V, 360W; Power Supply Output Type B&k Precision
12AC6045
Power Supply Cal W/d, Adj, 10A/36V, 360W; Power Supply Output Type B&k Precision 12AC6045
POWER SUPPLY CAL W/D, ADJ, 10A/36V, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 10A/36V, 360W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:10A; Power Rating:360W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6045
Product Name Power Supply Cal W/d, Adj, 10A/36V, 360W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
SLC Rack Mounting Power Supply - 1746-P2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts
AC Input Voltage 85.0 to 265.0 volts
View Details
Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details