B&K Precision DC Power Supply 1686

Description
The 1686 is a 400 W, 14 V, 12 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 3 to 14 VDC Output Current: Proportional to Output Voltage DCV Output - Max DCA: 3V - 2.5A, 5V - 4.5A, 9V - 7.5A, 12V - 10A, 13.8V - 12A, 14V - 12A 12 A guaranteed @ 13.8V Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating Connect two in parallel for more current Connect two in series for higher voltage
Description
The 1686 is a 400 W, 14 V, 12 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 3 to 14 VDC Output Current: Proportional to Output Voltage DCV Output - Max DCA: 3V - 2.5A, 5V - 4.5A, 9V - 7.5A, 12V - 10A, 13.8V - 12A, 14V - 12A 12 A guaranteed @ 13.8V Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating Connect two in parallel for more current Connect two in series for higher voltage

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1686 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1686
DC Power Supply 1686
The 1686 is a 400 W, 14 V, 12 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 3 to 14 VDC Output Current: Proportional to Output Voltage DCV Output - Max DCA: 3V - 2.5A, 5V - 4.5A, 9V - 7.5A, 12V - 10A, 13.8V - 12A, 14V - 12A 12 A guaranteed @ 13.8V Current limiting overload protection Over voltage protection Short circuit protection Reverse polarity protection Thermostatically controlled cooling fan Thermal protection Operates continuously at full load without overheating Connect two in parallel for more current Connect two in series for higher voltage

The 1686 is a 400 W, 14 V, 12 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 3 to 14 VDC
  • Output Current: Proportional to Output Voltage
  • DCV Output - Max DCA: 3V - 2.5A, 5V - 4.5A, 9V - 7.5A, 12V - 10A, 13.8V - 12A, 14V - 12A
  • 12 A guaranteed @ 13.8V
  • Current limiting overload protection
  • Over voltage protection
  • Short circuit protection
  • Reverse polarity protection
  • Thermostatically controlled cooling fan
  • Thermal protection
  • Operates continuously at full load without overheating
  • Connect two in parallel for more current
  • Connect two in series for higher voltage
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1686
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE400M-12-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
ControlLogix AC Redundant Power Supply - 1756-PA75R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
DC Output Power 75 watts
View Details
2 suppliers