B&K Precision Power Supplies (Test, Bench) 1685B

Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, Remote Control, Software, Switching, USB Interface
Request a Quote Datasheet
Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, Remote Control, Software, Switching, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1685B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1685B-ND
Power Supplies (Test, Bench) BK1685B-ND
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, Remote Control, Software, Switching, USB Interface

1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Programmable, Remote Control, Software, Switching, USB Interface

Buy Now Datasheet
Power Supply, Dc, 60V, 5A, 300W; Power Supply Output Type B&k Precision - 06W1643 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 60V, 5A, 300W; Power Supply Output Type B&k Precision
06W1643
Power Supply, Dc, 60V, 5A, 300W; Power Supply Output Type B&k Precision 06W1643
POWER SUPPLY, DC, 60V, 5A, 300W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:300W; Supply Voltage Min:100VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 60V, 5A, 300W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:300W; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1685B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1685B
DC Power Supply 1685B
The 1685B is a 300 W, 60 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Variable Output Voltage: 1-60V Variable Output Current: 0-5 A Automatic CV/CC crossover operation Lightweight and compact Rotary encoder control for precise voltage and current setting 3 user-defined voltage and current presets USB interface with PC software for remote control and external timed programming Analog remote control function Overvoltage, overtemperature, and overload protection Included Accessories: Power Cord Manual Application Software CD USB Cable Remote Control Connector 2 Year Warranty Fully Protected Have peace of mind knowing that these power supplies come with built-in OVP (overvoltage protection), OTP (overtemperature protection), and OLP (overload protection) circuitry. These protections help prevent serious damage to equipment in case of power supply failure. Custom Presets Quickly use common voltage and current settings with a flip of the Recall preset switch. Up to three different presets can be set and recalled. Analog Remote Control Capability Use the included connector to wire up to an external variable DC voltage source or variable resistor to remotely control the power supply’s output voltage and current or to turn the output on/off. PC Connectivity Control your instrument through remote control PC software or use programming commands to communicate with your instrument. The BK Precision 1685B switching mode DC power supply provides various configurations of high output voltage or high output current in a small, lightweight form factor. In addition to their constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer unique preset and remote control modes. Up to three different presets of voltage and current values can be saved for quick recall through a rear switch. For remote control, an analog remote control terminal is accessible on the rear, or use the USB interface to communicate with the power supply via PC software or remote commands. These features make the 1685B, 1687B, and 1688B suitable for a wide range of applications including production testing, telecommunications, R&D, electronic field service, and university labs.

The 1685B is a 300 W, 60 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Variable Output Voltage: 1-60V
  • Variable Output Current: 0-5 A
  • Automatic CV/CC crossover operation
  • Lightweight and compact
  • Rotary encoder control for precise voltage and current setting
  • 3 user-defined voltage and current presets
  • USB interface with PC software for remote control and external timed programming
  • Analog remote control function
  • Overvoltage, overtemperature, and overload protection

Included Accessories:

  • Power Cord
  • Manual
  • Application Software CD
  • USB Cable
  • Remote Control Connector
  • 2 Year Warranty

Fully Protected

Have peace of mind knowing that these power supplies come with built-in OVP (overvoltage protection), OTP (overtemperature protection), and OLP (overload protection) circuitry. These protections help prevent serious damage to equipment in case of power supply failure.

Custom Presets

Quickly use common voltage and current settings with a flip of the Recall preset switch. Up to three different presets can be set and recalled.

Analog Remote Control Capability

Use the included connector to wire up to an external variable DC voltage source or variable resistor to remotely control the power supply’s output voltage and current or to turn the output on/off.

PC Connectivity

Control your instrument through remote control PC software or use programming commands to communicate with your instrument.

The BK Precision 1685B switching mode DC power supply provides various configurations of high output voltage or high output current in a small, lightweight form factor. In addition to their constant voltage (CV) and constant current (CC) modes, these high efficiency DC power supplies offer unique preset and remote control modes. Up to three different presets of voltage and current values can be saved for quick recall through a rear switch. For remote control, an analog remote control terminal is accessible on the rear, or use the USB interface to communicate with the power supply via PC software or remote commands.

These features make the 1685B, 1687B, and 1688B suitable for a wide range of applications including production testing, telecommunications, R&D, electronic field service, and university labs.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1685B-ND 06W1643 1685B
Product Name Power Supplies (Test, Bench) Power Supply, Dc, 60V, 5A, 300W; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 1.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 5 amps 5 amps
Ripple 5mV rms, 50mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details