B&K Precision Power Supplies (Test, Bench) 1682A

Description
13.8VDC Output Bench (AC to DC) Power Supply No Display 12A, 15A Peak Output Features
Request a Quote Datasheet
Description
13.8VDC Output Bench (AC to DC) Power Supply No Display 12A, 15A Peak Output Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1682A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1682A-ND
Power Supplies (Test, Bench) BK1682A-ND
13.8VDC Output Bench (AC to DC) Power Supply No Display 12A, 15A Peak Output Features

13.8VDC Output Bench (AC to DC) Power Supply No Display 12A, 15A Peak Output Features

Buy Now Datasheet
DC Power Supply - 1682A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1682A
DC Power Supply 1682A
The 1682A is a 400 W, 13.8 V, 15 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: Fixed 13.8 V ±0.5 V 15 ADC peak,12 ADC continuous Current fold back overload protection Short circuit protection Reverse polarity protection Convenient cigar lighter output Specifications: Load Regulation (0 to rated current): ≤ 0.8% Line Regulation (110-132 VAC): ≤ 0.8% Ripple and Noise: ≤10 mVrms General AC Input: 115/230 VAC ±10%, 50/60 Hz Power Consumption: 400 W Operating Temperature: 32 ºF to 104 ºF (0 °C to 40 °C) Storage Temperature: 5 ºF to 158 ºF (-15 °C to 70 °C) Dimensions: 4.9” x 8.5” x 11.5” (124 x 216 x 292 mm) Included Accessories: User manual & spare fuse One-Year Warranty The BK Precision 1680 series 13.8 VDC Power Supplies was designed as a substitute for car batteries when demonstrating or servicing car stereos, cellular phone products or ham radios. Car batteries are heavy, leak acid, spark, can't tolerate shorted outputs and must be recharged. The BK Precision 1680 series power supplies are the only bench top DC power supplies in their price range built to withstand continuous duty. This DC power supply provides maximum current output continuously without overheating. The 1682A DC power supplies have a regulated output of 13.8 V, which is the same voltage as an automotive electrical system when the engine is running and the battery is charging. At this fixed voltage level, the 1682A can provide 12 A continuous, 15 A peak output current. These outputs make them ideal for powering most automotive accessories removed from the vehicle. Applications include displaying, demonstrating, and servicing of electronic automotive equipment such as stereo sound systems, cellular telephones, CB radios, mobile two-way radios, and vehicular alarm systems.

The 1682A is a 400 W, 13.8 V, 15 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: Fixed 13.8 V ±0.5 V
  • 15 ADC peak,12 ADC continuous
  • Current fold back overload protection
  • Short circuit protection
  • Reverse polarity protection
  • Convenient cigar lighter output

Specifications:

  • Load Regulation (0 to rated current): ≤ 0.8%
  • Line Regulation (110-132 VAC): ≤ 0.8%
  • Ripple and Noise: ≤10 mVrms

General

  • AC Input: 115/230 VAC ±10%, 50/60 Hz
  • Power Consumption: 400 W
  • Operating Temperature: 32 ºF to 104 ºF (0 °C to 40 °C)
  • Storage Temperature: 5 ºF to 158 ºF (-15 °C to 70 °C)
  • Dimensions: 4.9” x 8.5” x 11.5” (124 x 216 x 292 mm)
  • Included Accessories: User manual & spare fuse
  • One-Year Warranty

The BK Precision 1680 series 13.8 VDC Power Supplies was designed as a substitute for car batteries when demonstrating or servicing car stereos, cellular phone products or ham radios. Car batteries are heavy, leak acid, spark, can't tolerate shorted outputs and must be recharged.

The BK Precision 1680 series power supplies are the only bench top DC power supplies in their price range built to withstand continuous duty. This DC power supply provides maximum current output continuously without overheating.

The 1682A DC power supplies have a regulated output of 13.8 V, which is the same voltage as an automotive electrical system when the engine is running and the battery is charging. At this fixed voltage level, the 1682A can provide 12 A continuous, 15 A peak output current. These outputs make them ideal for powering most automotive accessories removed from the vehicle. Applications include displaying, demonstrating, and servicing of electronic automotive equipment such as stereo sound systems, cellular telephones, CB radios, mobile two-way radios, and vehicular alarm systems.

Supplier's Site Datasheet
DC Power Supply - 1682A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1682A
DC Power Supply 1682A
The 1682A is a 400 Watt DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: Fixed 13.8 V ±0.5 V 15 ADC peak,12 ADC continuous Current fold back overload protection Short circuit protection Reverse polarity protection Convenient cigar lighter output Specifications: Load Regulation (0 to rated current): ≤ 0.8% Line Regulation (110-132 VAC): ≤ 0.8% Ripple and Noise: ≤10 mVrms General AC Input: 115/230 VAC ±10%, 50/60 Hz Power Consumption: 400 W Operating Temperature: 32 ºF to 104 ºF (0 °C to 40 °C) Storage Temperature: 5 ºF to 158 ºF (-15 °C to 70 °C) Dimensions: 4.9” x 8.5” x 11.5” (124 x 216 x 292 mm) The BK Precision 1680 series 13.8 VDC Power Supplies was designed as a substitute for car batteries when demonstrating or servicing car stereos, cellular phone products or ham radios. Car batteries are heavy, leak acid, spark, can't tolerate shorted outputs and must be recharged. The BK Precision 1680 series power supplies are the only bench top DC power supplies in their price range built to withstand continuous duty. This DC power supply provides maximum current output continuously without overheating. The 1682A DC power supplies have a regulated output of 13.8 V, which is the same voltage as an automotive electrical system when the engine is running and the battery is charging. At this fixed voltage level, the 1682A can provide 12 A continuous, 15 A peak output current. These outputs make them ideal for powering most automotive accessories removed from the vehicle. Applications include displaying, demonstrating, and servicing of electronic automotive equipment such as stereo sound systems, cellular telephones, CB radios, mobile two-way radios, and vehicular alarm systems.

The 1682A is a 400 Watt DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: Fixed 13.8 V ±0.5 V
  • 15 ADC peak,12 ADC continuous
  • Current fold back overload protection
  • Short circuit protection
  • Reverse polarity protection
  • Convenient cigar lighter output

Specifications:

  • Load Regulation (0 to rated current): ≤ 0.8%
  • Line Regulation (110-132 VAC): ≤ 0.8%
  • Ripple and Noise: ≤10 mVrms

General

  • AC Input: 115/230 VAC ±10%, 50/60 Hz
  • Power Consumption: 400 W
  • Operating Temperature: 32 ºF to 104 ºF (0 °C to 40 °C)
  • Storage Temperature: 5 ºF to 158 ºF (-15 °C to 70 °C)
  • Dimensions: 4.9” x 8.5” x 11.5” (124 x 216 x 292 mm)

The BK Precision 1680 series 13.8 VDC Power Supplies was designed as a substitute for car batteries when demonstrating or servicing car stereos, cellular phone products or ham radios. Car batteries are heavy, leak acid, spark, can't tolerate shorted outputs and must be recharged.

The BK Precision 1680 series power supplies are the only bench top DC power supplies in their price range built to withstand continuous duty. This DC power supply provides maximum current output continuously without overheating.

The 1682A DC power supplies have a regulated output of 13.8 V, which is the same voltage as an automotive electrical system when the engine is running and the battery is charging. At this fixed voltage level, the 1682A can provide 12 A continuous, 15 A peak output current. These outputs make them ideal for powering most automotive accessories removed from the vehicle. Applications include displaying, demonstrating, and servicing of electronic automotive equipment such as stereo sound systems, cellular telephones, CB radios, mobile two-way radios, and vehicular alarm systems.

Supplier's Site Datasheet
Power Supply; Fixed Voltage Type of Power Supply; 13.8 DC @ + 0.5 V; 400 W - 70146326 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; Fixed Voltage Type of Power Supply; 13.8 DC @ + 0.5 V; 400 W
70146326
Power Supply; Fixed Voltage Type of Power Supply; 13.8 DC @ + 0.5 V; 400 W 70146326
High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC Light weight and compact Over temperature protection circuitry High RFI circuitry High efficiency 13.8 VDC Output (Fixed) 6 A DC Peak, 4 A DC Continuous (Model 1680) 15 A DC Peak, 12 A DC Continuous (Model 1682A) Current Foldback, Overload Protection Short Circuit, Reverse Polarity Protection Thermostatically Controlled Cooling Fan (Model 1682A) Convenient Cigarette Lighter Plug (Model 1680) Input: 110-132 VAC, 60 Hz

High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC

  • Light weight and compact
  • Over temperature protection circuitry
  • High RFI circuitry
  • High efficiency
  • 13.8 VDC Output (Fixed)
  • 6 A DC Peak, 4 A DC Continuous (Model 1680)
  • 15 A DC Peak, 12 A DC Continuous (Model 1682A)
  • Current Foldback, Overload Protection
  • Short Circuit, Reverse Polarity Protection
  • Thermostatically Controlled Cooling Fan (Model 1682A)
  • Convenient Cigarette Lighter Plug (Model 1680)
  • Input: 110-132 VAC, 60 Hz
Supplier's Site
Power Supply, Bench, 13.8V, 400W; Power Supply Output Type B&k Precision - 36C2946 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 13.8V, 400W; Power Supply Output Type B&k Precision
36C2946
Power Supply, Bench, 13.8V, 400W; Power Supply Output Type B&k Precision 36C2946
POWER SUPPLY, BENCH, 13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Supply Voltage Min:110VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Supply Voltage Min:110VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1682A-ND 1682A 70146326 36C2946
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply; Fixed Voltage Type of Power Supply; 13.8 DC @ + 0.5 V; 400 W Power Supply, Bench, 13.8V, 400W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 13.8 volts 13.8 volts ? to 13.8 volts
DC Output Current 12 amps 15 amps 12 amps
Ripple 10mV rms
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6932-ea-pul-11500-120-6u-wc-32151 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Modular Redundant Systems, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details