B&K Precision Cal Power Supply, Fixed, 12A/13.8V, 400W; Power Supply Output Type B&k Precision 1682A CAL

Description
CAL POWER SUPPLY, FIXED, 12A/13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, FIXED, 12A/13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Fixed, 12A/13.8V, 400W; Power Supply Output Type B&k Precision - 12AC6041 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Fixed, 12A/13.8V, 400W; Power Supply Output Type B&k Precision
12AC6041
Cal Power Supply, Fixed, 12A/13.8V, 400W; Power Supply Output Type B&k Precision 12AC6041
CAL POWER SUPPLY, FIXED, 12A/13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, FIXED, 12A/13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6041
Product Name Cal Power Supply, Fixed, 12A/13.8V, 400W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6988-ea-psi-12000-40-4u-wc-30000w-32207 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details