The B&K Precision power supply model 1682A provides a fixed output voltage of 13.8 V DC, suitable for automotive applications. It delivers a continuous output current of 12 A and a peak output current of 15 A, making it capable of powering various automotive accessories. The power supply operates on an AC input of 115/230 VAC and has a power consumption of 400 W. Load regulation is maintained at ,â§0.8%, with ripple and noise specifications of ,â§10 mVrms. The operating temperature range is from 32 ¬?F to 104 ¬?F (0 °C to 40 °C), and it can be stored in temperatures between 5 ¬?F to 158 ¬?F (-15 °C to 70 °C). The unit features a thermostatically controlled cooling fan and includes a user manual and spare fuse. Weighing 15 lbs (6.75 kg) and measuring 4.9,Äù x 8.5,Äù x 11.5,Äù (124 x 216 x 292 mm), this power supply is designed for reliability in automotive electronic applications.
PWR SUPPLY CAL W/DU, FIX, 13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC6043 |
| Product Name | Pwr Supply Cal W/du, Fix, 13.8V, 400W; Power Supply Output Type B&k Precision |
| Regulatory Compliance | RoHS Compliant |