B&K Precision Pwr Supply Cal W/d, Fix, 12A/13.8V, 400W; Power Supply Output Type B&k Precision 1682A CAL D

Description
PWR SUPPLY CAL W/D, FIX, 12A/13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, FIX, 12A/13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Fix, 12A/13.8V, 400W; Power Supply Output Type B&k Precision - 12AC6042 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Fix, 12A/13.8V, 400W; Power Supply Output Type B&k Precision
12AC6042
Pwr Supply Cal W/d, Fix, 12A/13.8V, 400W; Power Supply Output Type B&k Precision 12AC6042
PWR SUPPLY CAL W/D, FIX, 12A/13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes

PWR SUPPLY CAL W/D, FIX, 12A/13.8V, 400W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:13.8V; Output Current Min:-; Output Current Max:12A; Power Rating:400W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6042
Product Name Pwr Supply Cal W/d, Fix, 12A/13.8V, 400W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D2K0LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details