B&K Precision Power Supply; 13.8 VDC @ 0.5 V; 6 ADC (Peak); 185 W; 0 to 40 degC @ lt lt=== 7 1680

Description
Single Output DC Power Supply, 120 +⁄- 10% VAC Input Voltage, 0 to +40 °C Operating Temperature Light weight and compact Over temperature protection circuitry High RFI circuitry High efficiency 13.8 VDC Output (Fixed) 6 A DC Peak, 4 A DC Continuous (Model 1680) 15 A DC Peak, 12 A DC Continuous (Model 1682A) Current Foldback, Overload Protection Short Circuit, Reverse Polarity Protection Thermostatically Controlled Cooling Fan (Model 1682A) Convenient Cigarette Lighter Plug (Model 1680) Input: 110-132 VAC, 60 Hz
Datasheet
Description
Single Output DC Power Supply, 120 +⁄- 10% VAC Input Voltage, 0 to +40 °C Operating Temperature Light weight and compact Over temperature protection circuitry High RFI circuitry High efficiency 13.8 VDC Output (Fixed) 6 A DC Peak, 4 A DC Continuous (Model 1680) 15 A DC Peak, 12 A DC Continuous (Model 1682A) Current Foldback, Overload Protection Short Circuit, Reverse Polarity Protection Thermostatically Controlled Cooling Fan (Model 1682A) Convenient Cigarette Lighter Plug (Model 1680) Input: 110-132 VAC, 60 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 13.8 VDC @ 0.5 V; 6 ADC (Peak); 185 W; 0 to 40 degC @ lt lt=== 7 - 70146320 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 13.8 VDC @ 0.5 V; 6 ADC (Peak); 185 W; 0 to 40 degC @ lt lt=== 7
70146320
Power Supply; 13.8 VDC @ 0.5 V; 6 ADC (Peak); 185 W; 0 to 40 degC @ lt lt=== 7 70146320
Single Output DC Power Supply, 120 +⁄- 10% VAC Input Voltage, 0 to +40 °C Operating Temperature Light weight and compact Over temperature protection circuitry High RFI circuitry High efficiency 13.8 VDC Output (Fixed) 6 A DC Peak, 4 A DC Continuous (Model 1680) 15 A DC Peak, 12 A DC Continuous (Model 1682A) Current Foldback, Overload Protection Short Circuit, Reverse Polarity Protection Thermostatically Controlled Cooling Fan (Model 1682A) Convenient Cigarette Lighter Plug (Model 1680) Input: 110-132 VAC, 60 Hz

Single Output DC Power Supply, 120 +⁄- 10% VAC Input Voltage, 0 to +40 °C Operating Temperature

  • Light weight and compact
  • Over temperature protection circuitry
  • High RFI circuitry
  • High efficiency
  • 13.8 VDC Output (Fixed)
  • 6 A DC Peak, 4 A DC Continuous (Model 1680)
  • 15 A DC Peak, 12 A DC Continuous (Model 1682A)
  • Current Foldback, Overload Protection
  • Short Circuit, Reverse Polarity Protection
  • Thermostatically Controlled Cooling Fan (Model 1682A)
  • Convenient Cigarette Lighter Plug (Model 1680)
  • Input: 110-132 VAC, 60 Hz
Supplier's Site
DC Power Supply - 1680 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1680
DC Power Supply 1680
The 1680 is a 185 W, 13.8 V, 6 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 13.8 volts DC output (fixed) Current: 6 ADC peak, 4 ADC continuous Current fold back overload protection Short circuit protection Reverse polarity protection Convenient cigar lighter output Specifications: Load Regulation (0 to rated current): ≤320 mV Line Regulation (110-132 VAC): ≤ 130 mV Ripple and Noise: ≤ 6 mVrms General AC Input: 110-132 VAC, 60 Hz Power Consumption: 185 W Operating Temperature: 32 ºF to 104 ºF (0 °C to 40 °C) Storage Temperature: 5 ºF to 158 ºF (-15 °C to 70 °C) Dimensions: 6.31” x 3.62” x 6.75" (160 x 92 x 170 mm) Included Accessories: User manual & spare fuse One-Year Warranty The BK Precision 1680 series 13.8 VDC Power Supplies was designed as a substitute for car batteries when demonstrating or servicing car stereos, cellular phone products or ham radios. Car batteries are heavy, leak acid, spark, can't tolerate shorted outputs and must be recharged. The BK Precision 1680 series power supplies are the only bench top DC power supplies in their price range built to withstand continuous duty. This DC power supply provides maximum current output continuously without overheating. The 1680 DC power supplies have a regulated output of 13.8 V, which is the same voltage as an automotive electrical system when the engine is running and the battery is charging. At this fixed voltage level, the 1680 can provide 4 A continuous, 6 A peak output current. These outputs make them ideal for powering most automotive accessories removed from the vehicle. Applications include displaying, demonstrating, and servicing of electronic automotive equipment such as stereo sound systems, cellular telephones, CB radios, mobile two-way radios, and vehicular alarm systems.

The 1680 is a 185 W, 13.8 V, 6 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 13.8 volts DC output (fixed)
  • Current: 6 ADC peak, 4 ADC continuous
  • Current fold back overload protection
  • Short circuit protection
  • Reverse polarity protection
  • Convenient cigar lighter output

Specifications:

  • Load Regulation (0 to rated current): ≤320 mV
  • Line Regulation (110-132 VAC): ≤ 130 mV
  • Ripple and Noise: ≤ 6 mVrms

General

  • AC Input: 110-132 VAC, 60 Hz
  • Power Consumption: 185 W
  • Operating Temperature: 32 ºF to 104 ºF (0 °C to 40 °C)
  • Storage Temperature: 5 ºF to 158 ºF (-15 °C to 70 °C)
  • Dimensions: 6.31” x 3.62” x 6.75" (160 x 92 x 170 mm)
  • Included Accessories: User manual & spare fuse
  • One-Year Warranty

The BK Precision 1680 series 13.8 VDC Power Supplies was designed as a substitute for car batteries when demonstrating or servicing car stereos, cellular phone products or ham radios. Car batteries are heavy, leak acid, spark, can't tolerate shorted outputs and must be recharged.

The BK Precision 1680 series power supplies are the only bench top DC power supplies in their price range built to withstand continuous duty. This DC power supply provides maximum current output continuously without overheating.

The 1680 DC power supplies have a regulated output of 13.8 V, which is the same voltage as an automotive electrical system when the engine is running and the battery is charging. At this fixed voltage level, the 1680 can provide 4 A continuous, 6 A peak output current. These outputs make them ideal for powering most automotive accessories removed from the vehicle. Applications include displaying, demonstrating, and servicing of electronic automotive equipment such as stereo sound systems, cellular telephones, CB radios, mobile two-way radios, and vehicular alarm systems.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 70146320 1680
Product Name Power Supply; 13.8 VDC @ 0.5 V; 6 ADC (Peak); 185 W; 0 to 40 degC @ lt lt=== 7 DC Power Supply
DC Output Voltage 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2156-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details