B&K Precision Power Supplies (Test, Bench) 1673

Description
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 6A, 0 ~ 6A, 3A Output Features Regulated, Tracking and Parallel Modes
Request a Quote Datasheet
Description
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 6A, 0 ~ 6A, 3A Output Features Regulated, Tracking and Parallel Modes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1673-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1673-ND
Power Supplies (Test, Bench) BK1673-ND
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 6A, 0 ~ 6A, 3A Output Features Regulated, Tracking and Parallel Modes

0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 6A, 0 ~ 6A, 3A Output Features Regulated, Tracking and Parallel Modes

Buy Now Datasheet
Equipment - Power Supplies (Test, Bench) - 1673 - 854084-1673 - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - 1673
854084-1673
Equipment - Power Supplies (Test, Bench) - 1673 854084-1673
Manufacturer: B&K Precision Win Source Part Number: 854084-1673 Features: Output Power Supply Output Features Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9530

Manufacturer: B&K Precision
Win Source Part Number: 854084-1673
Features: Output Power Supply Output Features
Package: Box
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530

Buy Now Datasheet
Triple Output, Quad Display, Power Supply, 0-32V, 0-6A/5V, 3A - 70146263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Triple Output, Quad Display, Power Supply, 0-32V, 0-6A/5V, 3A
70146263
Triple Output, Quad Display, Power Supply, 0-32V, 0-6A/5V, 3A 70146263
B&K Precision’s 1672 and 1673 are quad display triple output DC power supplies that provide two variable outputs and one fixed output. The variable outputs can work independently, in series tracking, or parallel mode. Conveniently adjust voltage and current with independent front panel knobs and bright quad LED display. Accessible through a simple push/pull switch, the 1672 and 1673’s unique series and parallel tracking features let you easily double the output voltage or current. For achieving even higher voltages or current, multiple units can be connected in series or parallel. The 1672 and 1673 are both designed to operate in a constant voltage or a constant current mode with automatic crossover, allowing continuous transition from constant current to constant voltage modes in response to load condition changes. These power supplies are ideally suited for applications in electronic test, production, and service, where multiple independent DC power supplies are required. Features and Benefits Three independent outputs Individual control knobs for voltage and current settings of variable outputs CV (constant voltage)/CC (constant current) mode operation Separate 3-digit voltage and current displays for variable outputs LED indication for CV/CC mode Overload indication LED for fixed output Series tracking and parallel tracking mode operation to double output voltage or current respectively

B&K Precision’s 1672 and 1673 are quad display triple output DC power supplies that provide two variable outputs and one fixed output. The variable outputs can work independently, in series tracking, or parallel mode. Conveniently adjust voltage and current with independent front panel knobs and bright quad LED display. Accessible through a simple push/pull switch, the 1672 and 1673’s unique series and parallel tracking features let you easily double the output voltage or current. For achieving even higher voltages or current, multiple units can be connected in series or parallel. The 1672 and 1673 are both designed to operate in a constant voltage or a constant current mode with automatic crossover, allowing continuous transition from constant current to constant voltage modes in response to load condition changes. These power supplies are ideally suited for applications in electronic test, production, and service, where multiple independent DC power supplies are required.

Features and Benefits

  • Three independent outputs
  • Individual control knobs for voltage and current settings of variable outputs
  • CV (constant voltage)/CC (constant current) mode operation
  • Separate 3-digit voltage and current displays for variable outputs
  • LED indication for CV/CC mode
  • Overload indication LED for fixed output
  • Series tracking and parallel tracking mode operation to double output voltage or current respectively
Supplier's Site
DC Power Supply - 1673 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1673
DC Power Supply 1673
The 1673 is a 200 W, 32 V, 6 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two 0-32V DC variable (0 to 6A) One fixed 5V at 3A Independent control knobs for voltage and current settings of variable outputs CV (constant voltage) and CC (constant current) operation Separate 3-digit voltage and current displays for variable outputs LED indication for CV and CC modes Overload indication LED for fixed output Series tracking and parallel tracking mode operation Output terminals are banana style Included Accessories: Power Cord, Instruction Manual and 2 pairs of test leads Two Year Warranty The BK Precision 1673 is a quad display triple output regulated DC power supply that provides one fixed output (5V/3A) and two variable outputs (0-32V/ 0-6A) ratings. Conveniently adjust voltage and current with independent front panel knobs and bright quad LED display. Accessible through a simple push/pull switch, the 1673’s unique series and paralleltracking features let you easily double the output voltage or current. For achieving even higher voltages or current, multiple units can be connected in series or parallel. The 1673 is designed to operate in a constant voltage or a constant current mode with automatic crossover, allowing continuous transition from constant current to constant voltage modes in response to load condition changes. The BK Precision 1673 offers exceptional performance and is an ideal supply for Educational, Service and Maintenance, Hobbyist and Manufacturing applications.

The 1673 is a 200 W, 32 V, 6 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Two 0-32V DC variable (0 to 6A)
  • One fixed 5V at 3A
  • Independent control knobs for voltage and current settings of variable outputs
  • CV (constant voltage) and CC (constant current) operation
  • Separate 3-digit voltage and current displays for variable outputs
  • LED indication for CV and CC modes
  • Overload indication LED for fixed output
  • Series tracking and parallel tracking mode operation
  • Output terminals are banana style
  • Included Accessories: Power Cord, Instruction Manual and 2 pairs of test leads
  • Two Year Warranty

The BK Precision 1673 is a quad display triple output regulated DC power supply that provides one fixed output (5V/3A) and two variable outputs (0-32V/ 0-6A) ratings. Conveniently adjust voltage and current with independent front panel knobs and bright quad LED display.

Accessible through a simple push/pull switch, the 1673’s unique series and paralleltracking features let you easily double the output voltage or current. For achieving even higher voltages or current, multiple units can be connected in series or parallel. The 1673 is designed to operate in a constant voltage or a constant current mode with automatic crossover, allowing continuous transition from constant current to constant voltage modes in response to load condition changes.

The BK Precision 1673 offers exceptional performance and is an ideal supply for Educational, Service and Maintenance, Hobbyist and Manufacturing applications.

Supplier's Site Datasheet
Dc Power Supply, 0 To 32V / 0 To 6A; Power Supply Output Type B&k Precision - 20T9544 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 0 To 32V / 0 To 6A; Power Supply Output Type B&k Precision
20T9544
Dc Power Supply, 0 To 32V / 0 To 6A; Power Supply Output Type B&k Precision 20T9544
DC POWER SUPPLY, 0 TO 32V / 0 TO 6A; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:399W; Product Range:-RoHS Compliant: Yes

DC POWER SUPPLY, 0 TO 32V / 0 TO 6A; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:399W; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1673-ND 854084-1673 70146263 1673 20T9544
Product Name Power Supplies (Test, Bench) Equipment - Power Supplies (Test, Bench) - 1673 Triple Output, Quad Display, Power Supply, 0-32V, 0-6A/5V, 3A DC Power Supply Dc Power Supply, 0 To 32V / 0 To 6A; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 32.0 volts 0.0 to 32.0 volts 0.0 to 32.0 volts
DC Output Current 0.0 to 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details