B&K Precision Cal Power Supply, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision 1673 CAL

Description
CAL POWER SUPPLY, ADJ/FIXED, 192W, 32V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ/FIXED, 192W, 32V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision - 12AC6038 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision
12AC6038
Cal Power Supply, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision 12AC6038
CAL POWER SUPPLY, ADJ/FIXED, 192W, 32V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ/FIXED, 192W, 32V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6038
Product Name Cal Power Supply, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10750-60-3u-27674 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details