B&K Precision Power Supply W/d, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision 1673 CAL D

Description
POWER SUPPLY W/D, ADJ/FIXED, 192W, 32V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY W/D, ADJ/FIXED, 192W, 32V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision - 12AC6039 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision
12AC6039
Power Supply W/d, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision 12AC6039
POWER SUPPLY W/D, ADJ/FIXED, 192W, 32V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY W/D, ADJ/FIXED, 192W, 32V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:192W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6039
Product Name Power Supply W/d, Adj/fixed, 192W, 32V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10200-140-3u-27155 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details
Power Supply - 121321037 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details