B&K Precision Power Supplies (Test, Bench) 1672

Description
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 3A Output Features Regulated, Tracking and Parallel Modes
Request a Quote Datasheet
Description
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 3A Output Features Regulated, Tracking and Parallel Modes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1672-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1672-ND
Power Supplies (Test, Bench) BK1672-ND
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 3A Output Features Regulated, Tracking and Parallel Modes

0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 3A Output Features Regulated, Tracking and Parallel Modes

Buy Now Datasheet
DC Power Supply - 1672 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1672
DC Power Supply 1672
The 1672 is a 200 W, 32 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two 0-32V DC variable (0 to 3A) One fixed 5V at 3A Independent control knobs for voltage and current settings of variable outputs CV (constant voltage) and CC (constant current) operation Separate 3-digit voltage and current displays for variable outputs LED indication for CV and CC modes Overload indication LED for fixed output Series tracking and parallel tracking mode operation Output terminals are banana style Included Accessories: Power Cord, Instruction Manual and 2 pairs of test leads Two Year Warranty The BK Precision 1672 is a quad display triple output regulated DC power supply that provides one fixed output (5V/3A) and two variable outputs (0-32V/ 0-3A) ratings. Conveniently adjust voltage and current with independent front panel knobs and bright quad LED display. Accessible through a simple push/pull switch, the 1672’s unique series and paralleltracking features let you easily double the output voltage or current. For achieving even higher voltages or current, multiple units can be connected in series or parallel. The 1672 is designed to operate in a constant voltage or a constant current mode with automatic crossover, allowing continuous transition from constant current to constant voltage modes in response to load condition changes. The BK Precision 1672 offers exceptional performance and is an ideal supply for Educational, Service and Maintenance, Hobbyist and Manufacturing applications.

The 1672 is a 200 W, 32 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Two 0-32V DC variable (0 to 3A)
  • One fixed 5V at 3A
  • Independent control knobs for voltage and current settings of variable outputs
  • CV (constant voltage) and CC (constant current) operation
  • Separate 3-digit voltage and current displays for variable outputs
  • LED indication for CV and CC modes
  • Overload indication LED for fixed output
  • Series tracking and parallel tracking mode operation
  • Output terminals are banana style
  • Included Accessories: Power Cord, Instruction Manual and 2 pairs of test leads
  • Two Year Warranty

The BK Precision 1672 is a quad display triple output regulated DC power supply that provides one fixed output (5V/3A) and two variable outputs (0-32V/ 0-3A) ratings. Conveniently adjust voltage and current with independent front panel knobs and bright quad LED display.

Accessible through a simple push/pull switch, the 1672’s unique series and paralleltracking features let you easily double the output voltage or current. For achieving even higher voltages or current, multiple units can be connected in series or parallel. The 1672 is designed to operate in a constant voltage or a constant current mode with automatic crossover, allowing continuous transition from constant current to constant voltage modes in response to load condition changes.

The BK Precision 1672 offers exceptional performance and is an ideal supply for Educational, Service and Maintenance, Hobbyist and Manufacturing applications.

Supplier's Site Datasheet
Power Supply, Dc, 32V, 195Va; Power Supply Output Type B&k Precision - 08J5304 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 32V, 195Va; Power Supply Output Type B&k Precision
08J5304
Power Supply, Dc, 32V, 195Va; Power Supply Output Type B&k Precision 08J5304
POWER SUPPLY, DC, 32V, 195VA; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:207W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, DC, 32V, 195VA; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:207W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Triple Output Power Supply ((2) 0-30V, 0-3A/(1)5V, 3A) - 70146164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Triple Output Power Supply ((2) 0-30V, 0-3A/(1)5V, 3A)
70146164
Triple Output Power Supply ((2) 0-30V, 0-3A/(1)5V, 3A) 70146164
NULL

NULL

Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1672-ND 1672 08J5304 70146164
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply, Dc, 32V, 195Va; Power Supply Output Type B&k Precision Triple Output Power Supply ((2) 0-30V, 0-3A/(1)5V, 3A)
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 32.0 volts 0.0 to 32.0 volts 5.0 to 32.0 volts
DC Output Current 0.0 to 3 amps 3 amps 3 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details