B&K Precision Power Supply Cal W/du, Adj/fixed, 96W; Power Supply Output Type B&k Precision 1672 CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ/FIXED, 96W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ/FIXED, 96W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj/fixed, 96W; Power Supply Output Type B&k Precision - 12AC6037 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj/fixed, 96W; Power Supply Output Type B&k Precision
12AC6037
Power Supply Cal W/du, Adj/fixed, 96W; Power Supply Output Type B&k Precision 12AC6037
POWER SUPPLY CAL W/DU, ADJ/FIXED, 96W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ/FIXED, 96W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:96W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6037
Product Name Power Supply Cal W/du, Adj/fixed, 96W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data