B&K Precision Power Supplies (Test, Bench) 1671A

Description
0 ~ 30VDC, 12VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features
Request a Quote Datasheet
Description
0 ~ 30VDC, 12VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1671A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1671A-ND
Power Supplies (Test, Bench) BK1671A-ND
0 ~ 30VDC, 12VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features

0 ~ 30VDC, 12VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features

Buy Now Datasheet
Power Supply, DC;Triple Output;108 to 132VAC Vi;350W;0 to 30VDC Vo;0 to 5A;8.5In - 70146146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DC;Triple Output;108 to 132VAC Vi;350W;0 to 30VDC Vo;0 to 5A;8.5In
70146146
Power Supply, DC;Triple Output;108 to 132VAC Vi;350W;0 to 30VDC Vo;0 to 5A;8.5In 70146146
DC Power Supply, 0 VDC to 30 VDC Output Voltage, 350 W Power Rating One variable 0 VDC – 30 VDC, 0 A – 5 A variable section One 12 VDC fixed section One 5 VDC fixed section Ideal for general electronic servicing, school electronics labs, and powering up hobbyist’s projects.

DC Power Supply, 0 VDC to 30 VDC Output Voltage, 350 W Power Rating

  • One variable 0 VDC – 30 VDC, 0 A – 5 A variable section
  • One 12 VDC fixed section
  • One 5 VDC fixed section
    Ideal for general electronic servicing, school electronics labs, and powering up hobbyist’s projects.
Supplier's Site
DC Power Supply - 1671A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1671A
DC Power Supply 1671A
The 1671A is a 350 W, 30 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: One variable 0 to 30 VDC, 0 to 5 A variable section One 12 VDC fixed section One 5 VDC fixed section Specifications: Constant Voltage Operation Line Regulation: ≤0.05% + 10mV Main; ≤1% fixed output Load Regulation: ≤0.05% + 10mV; ≤1% fixed output Recovery Time 100μs Ripple & Noise: ≤5 mVrms Temperature Coefficient: ≤300 ppm°C Constant Current Operation Adjustable Current Range: 5% to 100% (Main) Line Regulation: ≤0.4% + 10 mA Load Regulation: ≤0.4% + 10 mA Ripple & Noise: ≤10 mA rms Metering Display: 3-digit LCD Voltmeter Range: 0 to 12 VDC 0 to 5 VDC Voltmeter Resolution: 0.1 V Voltmeter Accuracy: ± (1% reading + 2 digit) Ampmeter Resolution 0.01 A Ammeter Accuracy: ± (1% reading + 2 digit) General Overload Protection: Current limiting, Reverse polarity, overvoltage, Short circuit Power Requirements: 115/230 VAC, 50/60 Hz Power Consumption: 265 W Operating Temperature: 0 to 40°C ≤75% R.H. Storage Temperature: -15° to 70°C ≤85% R.H. Dimensions (H x W x D): 4.9” x 8.5” x 11.5"; (124 x 216 x 292 mm) Included Accessories: Instruction Manual and spare fuse One-Year Warranty The BK Precision 1670A Triple-Output 30 VDC, 3A Digital Display Power Supply is ideal for general electronic servicing, school electronics labs, and powering up hobbyist's projects.

The 1671A is a 350 W, 30 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • One variable 0 to 30 VDC, 0 to 5 A variable section
  • One 12 VDC fixed section
  • One 5 VDC fixed section

Specifications:

Constant Voltage Operation

  • Line Regulation: ≤0.05% + 10mV Main; ≤1% fixed output
  • Load Regulation: ≤0.05% + 10mV; ≤1% fixed output
  • Recovery Time 100μs
  • Ripple & Noise: ≤5 mVrms
  • Temperature Coefficient: ≤300 ppm°C

Constant Current Operation

  • Adjustable Current Range: 5% to 100% (Main)
  • Line Regulation: ≤0.4% + 10 mA
  • Load Regulation: ≤0.4% + 10 mA
  • Ripple & Noise: ≤10 mA rms

Metering

  • Display: 3-digit LCD
  • Voltmeter Range: 0 to 12 VDC 0 to 5 VDC
  • Voltmeter Resolution: 0.1 V
  • Voltmeter Accuracy: ± (1% reading + 2 digit)
  • Ampmeter Resolution 0.01 A
  • Ammeter Accuracy: ± (1% reading + 2 digit)

General

  • Overload Protection: Current limiting, Reverse polarity, overvoltage, Short circuit
  • Power Requirements: 115/230 VAC, 50/60 Hz
  • Power Consumption: 265 W
  • Operating Temperature: 0 to 40°C ≤75% R.H.
  • Storage Temperature: -15° to 70°C ≤85% R.H.
  • Dimensions (H x W x D): 4.9” x 8.5” x 11.5"; (124 x 216 x 292 mm)
  • Included Accessories: Instruction Manual and spare fuse
  • One-Year Warranty

The BK Precision 1670A Triple-Output 30 VDC, 3A Digital Display Power Supply is ideal for general electronic servicing, school electronics labs, and powering up hobbyist's projects.

Supplier's Site Datasheet
Triple-Output 30Vdc, 5A Digital Display Power Supply; Power Supply Output Type B&k Precision - 05H7450 - Newark, An Avnet Company
Chicago, IL, United States
Triple-Output 30Vdc, 5A Digital Display Power Supply; Power Supply Output Type B&k Precision
05H7450
Triple-Output 30Vdc, 5A Digital Display Power Supply; Power Supply Output Type B&k Precision 05H7450
Triple-Output 30VDC, 5A Digital Display Power Supply; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:350WRoHS Compliant: Yes

Triple-Output 30VDC, 5A Digital Display Power Supply; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:350WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1671A-ND 70146146 1671A 05H7450
Product Name Power Supplies (Test, Bench) Power Supply, DC;Triple Output;108 to 132VAC Vi;350W;0 to 30VDC Vo;0 to 5A;8.5In DC Power Supply Triple-Output 30Vdc, 5A Digital Display Power Supply; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 30.0 volts 5.0 to 30.0 volts 0.0 to 30.0 volts
DC Output Current 0.0 to 5 amps 5 amps
Ripple 1mV rms
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details