B&K Precision Power Supplies (Test, Bench) 1670A

Description
0 ~ 30VDC, 12VDC, 5VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3 A, 0 ~ 500mA, 0 ~ 500mA Output Features
Request a Quote
Description
0 ~ 30VDC, 12VDC, 5VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3 A, 0 ~ 500mA, 0 ~ 500mA Output Features
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Supply Unit-Psu Bench, 30V/12V/5V, 200W features three outputs: one variable output ranging from 0 to 30 VDC at 3 A, and two fixed outputs of 12 VDC and 5 VDC, each providing 500 mA. It operates in both constant voltage and constant current modes, ensuring versatility for various applications. The unit includes overload protection mechanisms such as current limiting, reverse polarity, overvoltage, and short circuit protection. It has a line regulation of ,â§0.05% + 10 mV for the main output and ,â§1% for fixed outputs, with a ripple and noise specification of ,â§5 mV rms. The power supply is designed for an AC input of 115/230 VAC at 50/60 Hz and has a power consumption of 165 W. It operates within a temperature range of 0° to 40°C and has dimensions of 4.9,Äù x 8.5,Äù x 9.5,Äù and a weight of 10 lbs. The product is RoHS compliant and comes with an instruction manual and spare fuse.

Datasheet Summary
Powered by GS/AI

The Power Supply Unit-Psu Bench, 30V/12V/5V, 200W features three outputs: one variable output ranging from 0 to 30 VDC at 3 A, and two fixed outputs of 12 VDC and 5 VDC, each providing 500 mA. It operates in both constant voltage and constant current modes, ensuring versatility for various applications. The unit includes overload protection mechanisms such as current limiting, reverse polarity, overvoltage, and short circuit protection. It has a line regulation of ,â§0.05% + 10 mV for the main output and ,â§1% for fixed outputs, with a ripple and noise specification of ,â§5 mV rms. The power supply is designed for an AC input of 115/230 VAC at 50/60 Hz and has a power consumption of 165 W. It operates within a temperature range of 0° to 40°C and has dimensions of 4.9,Äù x 8.5,Äù x 9.5,Äù and a weight of 10 lbs. The product is RoHS compliant and comes with an instruction manual and spare fuse.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1670A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1670A-ND
Power Supplies (Test, Bench) BK1670A-ND
0 ~ 30VDC, 12VDC, 5VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3 A, 0 ~ 500mA, 0 ~ 500mA Output Features

0 ~ 30VDC, 12VDC, 5VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3 A, 0 ~ 500mA, 0 ~ 500mA Output Features

Buy Now Datasheet
DC Power Supply - 1670A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1670A
DC Power Supply 1670A
The 1670A is a 200 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: One variable 0 to 30 VDC, 3 A section One 12 VDC fixed section One 5 VDC fixed section Specifications: Constant Voltage Operation Line Regulation: ≤0.05% + 10mV Main; ≤1% fixed output Load Regulation: ≤0.05% + 10mV; ≤1% fixed output Recovery Time 100μs Ripple & Noise: ≤5 mVrms Temperature Coefficient: ≤300 ppm°C Constant Current Operation Adjustable Current Range: 5% to 100% (Main) Line Regulation: ≤0.4% + 10 mA Load Regulation: ≤0.4% + 10 mA Ripple & Noise: ≤10 mA rms Metering Display: 3-digit LCD Voltmeter Range: 0 to 12 VDC 0 to 5 VDC Voltmeter Resolution: 0.1 V Voltmeter Accuracy: ± (1% reading + 2 digit) Ampmeter Resolution 0.01 A Ammeter Accuracy: ± (1% reading + 2 digit) General Overload Protection: Current limiting, Reverse polarity, overvoltage, Short circuit Power Requirements: 115/230 VAC, 50/60 Hz Power Consumption: 165 W Operating Temperature: 0 to 40°C ≤75% R.H. Storage Temperature: -15° to 70°C ≤85% R.H. Dimensions (H x W x D): 4.9” x 8.5” x 9.5"; (124 x 216 x 242 mm) The BK Precision 1670A Triple-Output 30 VDC, 3A Digital Display Power Supply is ideal for general electronic servicing, school electronics labs, and powering up hobbyist's projects.

The 1670A is a 200 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • One variable 0 to 30 VDC, 3 A section
  • One 12 VDC fixed section
  • One 5 VDC fixed section

Specifications:

Constant Voltage Operation

  • Line Regulation: ≤0.05% + 10mV Main; ≤1% fixed output
  • Load Regulation: ≤0.05% + 10mV; ≤1% fixed output
  • Recovery Time 100μs
  • Ripple & Noise: ≤5 mVrms
  • Temperature Coefficient: ≤300 ppm°C

Constant Current Operation

  • Adjustable Current Range: 5% to 100% (Main)
  • Line Regulation: ≤0.4% + 10 mA
  • Load Regulation: ≤0.4% + 10 mA
  • Ripple & Noise: ≤10 mA rms

Metering

  • Display: 3-digit LCD
  • Voltmeter Range: 0 to 12 VDC 0 to 5 VDC
  • Voltmeter Resolution: 0.1 V
  • Voltmeter Accuracy: ± (1% reading + 2 digit)
  • Ampmeter Resolution 0.01 A
  • Ammeter Accuracy: ± (1% reading + 2 digit)

General

  • Overload Protection: Current limiting, Reverse polarity, overvoltage, Short circuit
  • Power Requirements: 115/230 VAC, 50/60 Hz
  • Power Consumption: 165 W
  • Operating Temperature: 0 to 40°C ≤75% R.H.
  • Storage Temperature: -15° to 70°C ≤85% R.H.
  • Dimensions (H x W x D): 4.9” x 8.5” x 9.5"; (124 x 216 x 242 mm)

The BK Precision 1670A Triple-Output 30 VDC, 3A Digital Display Power Supply is ideal for general electronic servicing, school electronics labs, and powering up hobbyist's projects.

Supplier's Site Datasheet
DC Power Supply - 1670A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1670A
DC Power Supply 1670A
The 1670A is a 200 W, 30 V, 3A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: One variable 0 to 30 VDC, 0 to 3 A variable section One 12 VDC fixed section One 5 VDC fixed section Specifications: Constant Voltage Operation Line Regulation: ≤0.05% + 10mV Main; ≤1% fixed output Load Regulation: ≤0.05% + 10mV; ≤1% fixed output Recovery Time 100μs Ripple & Noise: ≤5 mVrms Temperature Coefficient: ≤300 ppm°C Constant Current Operation Adjustable Current Range: 5% to 100% (Main) Line Regulation: ≤0.4% + 10 mA Load Regulation: ≤0.4% + 10 mA Ripple & Noise: ≤10 mA rms Metering Display: 3-digit LCD Voltmeter Range: 0 to 12 VDC 0 to 5 VDC Voltmeter Resolution: 0.1 V Voltmeter Accuracy: ± (1% reading + 2 digit) Ampmeter Resolution 0.01 A Ammeter Accuracy: ± (1% reading + 2 digit) General Overload Protection: Current limiting, Reverse polarity, overvoltage, Short circuit Power Requirements: 115/230 VAC, 50/60 Hz Power Consumption: 165 W Operating Temperature: 0 to 40°C ≤75% R.H. Storage Temperature: -15° to 70°C ≤85% R.H. Dimensions (H x W x D): 4.9” x 8.5” x 9.5"; (124 x 216 x 242 mm) Included Accessories: Instruction Manual and spare fuse One-Year Warranty The BK Precision 1670A Triple-Output 30 VDC, 3A Digital Display Power Supply is ideal for general electronic servicing, school electronics labs, and powering up hobbyist's projects.

The 1670A is a 200 W, 30 V, 3A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • One variable 0 to 30 VDC, 0 to 3 A variable section
  • One 12 VDC fixed section
  • One 5 VDC fixed section

Specifications:

Constant Voltage Operation

  • Line Regulation: ≤0.05% + 10mV Main; ≤1% fixed output
  • Load Regulation: ≤0.05% + 10mV; ≤1% fixed output
  • Recovery Time 100μs
  • Ripple & Noise: ≤5 mVrms
  • Temperature Coefficient: ≤300 ppm°C

Constant Current Operation

  • Adjustable Current Range: 5% to 100% (Main)
  • Line Regulation: ≤0.4% + 10 mA
  • Load Regulation: ≤0.4% + 10 mA
  • Ripple & Noise: ≤10 mA rms

Metering

  • Display: 3-digit LCD
  • Voltmeter Range: 0 to 12 VDC 0 to 5 VDC
  • Voltmeter Resolution: 0.1 V
  • Voltmeter Accuracy: ± (1% reading + 2 digit)
  • Ampmeter Resolution 0.01 A
  • Ammeter Accuracy: ± (1% reading + 2 digit)

General

  • Overload Protection: Current limiting, Reverse polarity, overvoltage, Short circuit
  • Power Requirements: 115/230 VAC, 50/60 Hz
  • Power Consumption: 165 W
  • Operating Temperature: 0 to 40°C ≤75% R.H.
  • Storage Temperature: -15° to 70°C ≤85% R.H.
  • Dimensions (H x W x D): 4.9” x 8.5” x 9.5"; (124 x 216 x 242 mm)
  • Included Accessories: Instruction Manual and spare fuse
  • One-Year Warranty

The BK Precision 1670A Triple-Output 30 VDC, 3A Digital Display Power Supply is ideal for general electronic servicing, school electronics labs, and powering up hobbyist's projects.

Supplier's Site Datasheet
Power Supply; Triple Output DC Type of Power Supply; 170 W; Digit LCD - 70146327 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; Triple Output DC Type of Power Supply; 170 W; Digit LCD
70146327
Power Supply; Triple Output DC Type of Power Supply; 170 W; Digit LCD 70146327
High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC One variable 0-30 VDC, 3 A section One 12 VDC fixed section One 5 VDC fixed section Ideal for general electronic servicing, school electronics labs, and powering up hobbyists projects One Variable 0-30 VDC, 0-2.5 A Section, Constant Voltage/Constant Current One Fixed 12 VDC, 0.5 A Section One Fixed 5 VDC, 0.5 A Section Three-Digit LCD Display Ideal for General Electronic Servicing, School Electronics Labs, and Powering Up Electronic Project One-Year Warranty

High Power Switching DC Power Supplies, Power Rating 1.2 kW, Input Voltage 95 to 264 VAC

  • One variable 0-30 VDC, 3 A section
  • One 12 VDC fixed section
  • One 5 VDC fixed section
  • Ideal for general electronic servicing, school electronics labs, and powering up hobbyists projects
  • One Variable 0-30 VDC, 0-2.5 A Section, Constant Voltage/Constant Current
  • One Fixed 12 VDC, 0.5 A Section
  • One Fixed 5 VDC, 0.5 A Section
  • Three-Digit LCD Display
  • Ideal for General Electronic Servicing, School Electronics Labs, and Powering Up Electronic Project
  • One-Year Warranty
Supplier's Site
Power Supply Unit-Psu Bench, 30V/12V/5V, 200W; Power Supply Output Type B&k Precision - 36C2945 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit-Psu Bench, 30V/12V/5V, 200W; Power Supply Output Type B&k Precision
36C2945
Power Supply Unit-Psu Bench, 30V/12V/5V, 200W; Power Supply Output Type B&k Precision 36C2945
POWER SUPPLY UNIT-PSU BENCH, 30V/12V/5V, 200W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W RoHS Compliant: Yes

POWER SUPPLY UNIT-PSU BENCH, 30V/12V/5V, 200W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1670A-ND 1670A 70146327 36C2945
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply; Triple Output DC Type of Power Supply; 170 W; Digit LCD Power Supply Unit-Psu Bench, 30V/12V/5V, 200W; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 30.0 volts 5.0 to 30.0 volts 0.0 to 30.0 volts
DC Output Current 0.0 to 3 amps 0.5000 to 3 amps 3 amps
Ripple 5mV rms
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details