B&K Precision Pwr Supply Cal W/d, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision 1670A CAL D

Description
PWR SUPPLY CAL W/D, ADJ/FIX, 30V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, ADJ/FIX, 30V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision - 12AC6033 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision
12AC6033
Pwr Supply Cal W/d, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision 12AC6033
PWR SUPPLY CAL W/D, ADJ/FIX, 30V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY CAL W/D, ADJ/FIX, 30V, 165W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:165W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6033
Product Name Pwr Supply Cal W/d, Adj/fix, 30V, 165W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
XLB 10 Amp Power Supply - 1606-XLB240E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers