B&K Precision Power Supplies (Test, Bench) 1667

Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3.3A Output Features Switching
Request a Quote Datasheet
Description
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3.3A Output Features Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1667-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1667-ND
Power Supplies (Test, Bench) 1667-ND
1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3.3A Output Features Switching

1 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3.3A Output Features Switching

Buy Now Datasheet
Power Supply,DC Switching 1-60v 3.3a - 70146143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply,DC Switching 1-60v 3.3a
70146143
Power Supply,DC Switching 1-60v 3.3a 70146143
Input Voltage: 90-265VAC, 50/60Hz Output Voltage : 1-60 VDC Output Current: 0-3.3 A Meter Type: 31⁄2 Digital LED Meter Accuracy: 1%+2 counts Dimension (H×W×D): 4.5" × 8" × 10.8" Weight: 6.6 lbs Features: Over Voltage Protection, Short Circuit Temperature Constant Voltage Operation Constant Current Operations Presetting Current Limiting Value

  • Input Voltage: 90-265VAC, 50/60Hz
  • Output Voltage : 1-60 VDC
  • Output Current: 0-3.3 A
  • Meter Type: 31⁄2 Digital LED
  • Meter Accuracy: 1%+2 counts
  • Dimension (H×W×D): 4.5" × 8" × 10.8"
  • Weight: 6.6 lbs
    Features:
  • Over Voltage Protection, Short Circuit Temperature
  • Constant Voltage Operation
  • Constant Current Operations
  • Presetting Current Limiting Value
Supplier's Site
DC Power Supply - 1667 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1667
DC Power Supply 1667
The 1667 is a 200 W, 60 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 3.3A Power: 200W Ripple and Noise: 20mV Over voltage protection, short circuit temperature Constant voltage operation Constant current operations Presetting current limiting value Accessories: Power Cord and Instruction Manual One Year Warranty The BK 1667 Switching DC Power Supply uses new switching technologies to offer more power at a lower cost than traditional linear power supplies.

The 1667 is a 200 W, 60 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 3.3A
  • Power: 200W
  • Ripple and Noise: 20mV
  • Over voltage protection, short circuit temperature
  • Constant voltage operation
  • Constant current operations
  • Presetting current limiting value
  • Accessories: Power Cord and Instruction Manual
  • One Year Warranty

The BK 1667 Switching DC Power Supply uses new switching technologies to offer more power at a lower cost than traditional linear power supplies.

Supplier's Site Datasheet
Power Supply, Bench, 60V; Power Supply Output Type B&k Precision - 07J1416 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 60V; Power Supply Output Type B&k Precision
07J1416
Power Supply, Bench, 60V; Power Supply Output Type B&k Precision 07J1416
POWER SUPPLY, BENCH, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Supply Voltage Min:90VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3.3A; Power Rating:198W; Supply Voltage Min:90VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1667-ND 70146143 1667 07J1416
Product Name Power Supplies (Test, Bench) Power Supply,DC Switching 1-60v 3.3a DC Power Supply Power Supply, Bench, 60V; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 1.0 to 60.0 volts 60.0 volts 1.0 to 60.0 volts
DC Output Current 0.0 to 3.3 amps 3.3 amps 3.3 amps
Ripple 20mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2230-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details