B&K Precision Power Supplies (Test, Bench) 1666

Description
1 ~ 40VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Switching
Request a Quote Datasheet
Description
1 ~ 40VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1666-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1666-ND
Power Supplies (Test, Bench) BK1666-ND
1 ~ 40VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Switching

1 ~ 40VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output Features Switching

Buy Now Datasheet
DC Power Supply - 1666 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1666
DC Power Supply 1666
The 1666 is a 200 W, 40 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 40V Current: 5A Power: 200W Ripple and Noise: 20mV Over voltage protection, short circuit temperature Constant voltage operation Constant current operations Presetting current limiting value Accessories: Power cord and Instruction Manual One Year Warranty The BK Precision 1666 Switching DC Power Supply is easy to use with new switching technologies that offer more power at a lower cost than traditional linear power supplies.

The 1666 is a 200 W, 40 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 40V
  • Current: 5A
  • Power: 200W
  • Ripple and Noise: 20mV
  • Over voltage protection, short circuit temperature
  • Constant voltage operation
  • Constant current operations
  • Presetting current limiting value
  • Accessories: Power cord and Instruction Manual
  • One Year Warranty

The BK Precision 1666 Switching DC Power Supply is easy to use with new switching technologies that offer more power at a lower cost than traditional linear power supplies.

Supplier's Site Datasheet
Power Supply; DC Regulated Type of Power Supply; 0 to 35 VDC; 0 to 5 A; 20 mV - 70146157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC Regulated Type of Power Supply; 0 to 35 VDC; 0 to 5 A; 20 mV
70146157
Power Supply; DC Regulated Type of Power Supply; 0 to 35 VDC; 0 to 5 A; 20 mV 70146157
Input Voltage: 90-265VAC, 50/60Hz Output Voltage : 1-40 VDC Output Current: 0-5 A Meter Type: 31⁄2 Digital LED Meter Accuracy: 1%+2 counts Dimension (H×W×D): 4.5" × 8" × 10.8" Weight: 6.6 lbs Features: Over Voltage Protection, Short Circuit Temperature Constant Voltage Operation Constant Current Operations Presetting Current Limiting Value

  • Input Voltage: 90-265VAC, 50/60Hz
  • Output Voltage : 1-40 VDC
  • Output Current: 0-5 A
  • Meter Type: 31⁄2 Digital LED
  • Meter Accuracy: 1%+2 counts
  • Dimension (H×W×D): 4.5" × 8" × 10.8"
  • Weight: 6.6 lbs
    Features:
  • Over Voltage Protection, Short Circuit Temperature
  • Constant Voltage Operation
  • Constant Current Operations
  • Presetting Current Limiting Value
Supplier's Site
Power Supply, Bench, 40V; Power Supply Output Type B&k Precision - 06J2246 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 40V; Power Supply Output Type B&k Precision
06J2246
Power Supply, Bench, 40V; Power Supply Output Type B&k Precision 06J2246
POWER SUPPLY, BENCH, 40V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Supply Voltage Min:90VAC RoHS Compliant: Yes

POWER SUPPLY, BENCH, 40V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:40V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Supply Voltage Min:90VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1666-ND 1666 70146157 06J2246
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply; DC Regulated Type of Power Supply; 0 to 35 VDC; 0 to 5 A; 20 mV Power Supply, Bench, 40V; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 1.0 to 40.0 volts 40.0 volts 1.0 to 40.0 volts
DC Output Current 0.0 to 5 amps 5 amps 5 amps
Ripple 20mV p-p
DC Output Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details