B&K Precision Power Supplies (Test, Bench) 1665

Description
1 ~ 19VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Switching
Request a Quote Datasheet
Description
1 ~ 19VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1665-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1665-ND
Power Supplies (Test, Bench) 1665-ND
1 ~ 19VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Switching

1 ~ 19VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output Features Switching

Buy Now Datasheet
Power Supply, Dc, Regulated, 20V; Power Supply Output Type B&k Precision - 83J8806 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, Regulated, 20V; Power Supply Output Type B&k Precision
83J8806
Power Supply, Dc, Regulated, 20V; Power Supply Output Type B&k Precision 83J8806
POWER SUPPLY, DC, REGULATED, 20V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Supply Voltage Min:90VACRoHS Compliant: Yes

POWER SUPPLY, DC, REGULATED, 20V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Supply Voltage Min:90VACRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply,DC Switching,1-19.99v, 9.999a - 70146142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply,DC Switching,1-19.99v, 9.999a
70146142
Power Supply,DC Switching,1-19.99v, 9.999a 70146142
Input Voltage: 90-265VAC, 50/60Hz Output Voltage : 1-20 VDC Output Current: 0-10 A Meter Type: 31⁄2 Digital LED Meter Accuracy: 1%+2 counts Dimension (H×W×D): 4.5" × 8" × 10.8" Weight: 6.6 lbs Features: Over Voltage Protection, Short Circuit Temperature Constant Voltage Operation Constant Current Operations Presetting Current Limiting Value

  • Input Voltage: 90-265VAC, 50/60Hz
  • Output Voltage : 1-20 VDC
  • Output Current: 0-10 A
  • Meter Type: 31⁄2 Digital LED
  • Meter Accuracy: 1%+2 counts
  • Dimension (H×W×D): 4.5" × 8" × 10.8"
  • Weight: 6.6 lbs
    Features:
  • Over Voltage Protection, Short Circuit Temperature
  • Constant Voltage Operation
  • Constant Current Operations
  • Presetting Current Limiting Value
Supplier's Site
DC Power Supply - 1665 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1665
DC Power Supply 1665
The 1665 is a 200 W, 20 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage 1-19.99 VDC Output Current 0-9.99 A Load Regulation: 0.5%+200 mV Line Regulation: 50 mV Ripple & Noise: 20 mVpp Voltmeter Accuracy: 1%+2 counts Ammeter Accuracy: 0.5%+2 counts Input Voltage: 100-240 VAC, 50/60 Hz Constant voltage (CV) operation Constant current (CC) operation (current limiting) Bright easy-to-read LED displays Overvoltage protection Dimension (W x H x D): 8” x 4.5” x 11” (205 x 115 x 275 mm) Included Accessories: Power cord & instruction manual One-Year Warranty The BK 1665 switching DC power supply uses new switching technologies to offer more power at a lower cost than traditional linear power supplies. It provides coarse and fine output voltage and current controls and current limiting control with automatic crossover of constant voltage (CV) and constant current (CC) indicators, which makes this series ideal for research and development work in laboratories.

The 1665 is a 200 W, 20 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage 1-19.99 VDC
  • Output Current 0-9.99 A
  • Load Regulation: 0.5%+200 mV
  • Line Regulation: 50 mV
  • Ripple & Noise: 20 mVpp
  • Voltmeter Accuracy: 1%+2 counts
  • Ammeter Accuracy: 0.5%+2 counts
  • Input Voltage: 100-240 VAC, 50/60 Hz
  • Constant voltage (CV) operation
  • Constant current (CC) operation (current limiting)
  • Bright easy-to-read LED displays
  • Overvoltage protection
  • Dimension (W x H x D): 8” x 4.5” x 11” (205 x 115 x 275 mm)
  • Included Accessories: Power cord & instruction manual
  • One-Year Warranty

The BK 1665 switching DC power supply uses new switching technologies to offer more power at a lower cost than traditional linear power supplies. It provides coarse and fine output voltage and current controls and current limiting control with automatic crossover of constant voltage (CV) and constant current (CC) indicators, which makes this series ideal for research and development work in laboratories.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1665-ND 83J8806 70146142 1665
Product Name Power Supplies (Test, Bench) Power Supply, Dc, Regulated, 20V; Power Supply Output Type B&k Precision Power Supply,DC Switching,1-19.99v, 9.999a DC Power Supply
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 1.0 to 19.0 volts 1.0 to 20.0 volts 20.0 volts
DC Output Current 0.0 to 10 amps 10 amps 10 amps
Ripple 20mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC Power Supply - XDC30-400 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 12000 watts
View Details