B&K Precision Power Supplies (Test, Bench) 1655A

Description
0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features Solder Iron Outlet and Control
Request a Quote Datasheet
Description
0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features Solder Iron Outlet and Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1655A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1655A-ND
Power Supplies (Test, Bench) BK1655A-ND
0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features Solder Iron Outlet and Control

0 ~ 150VAC Output Bench (AC to AC) Isolation Power Supply Analog 0 ~ 3A Output Features Solder Iron Outlet and Control

Buy Now Datasheet
DC Power Supply - 1655A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1655A
DC Power Supply 1655A
The 1655A is a 450 W, 150 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 150V Current: 3A continuous, 4A intermittent output Power: 450W Built-in soldering iron temperature control Expanded leakage scale Circuit breaker overload protection Displays V, A,VA, leakage The BK 1655A is a Variable Isolated AC Power Supply, 150V 3A that displays V, A, VA and leakage.The 1655A has a built in soldering iron temperature control for extra safety.

The 1655A is a 450 W, 150 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 150V
  • Current: 3A continuous, 4A intermittent output
  • Power: 450W
  • Built-in soldering iron temperature control
  • Expanded leakage scale
  • Circuit breaker overload protection
  • Displays V, A,VA, leakage

The BK 1655A is a Variable Isolated AC Power Supply, 150V 3A that displays V, A, VA and leakage.The 1655A has a built in soldering iron temperature control for extra safety.

Supplier's Site Datasheet
Power Supply, Bench, 150V, 600Va; Product Range B&k Precision - 94B2755 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 150V, 600Va; Product Range B&k Precision
94B2755
Power Supply, Bench, 150V, 600Va; Product Range B&k Precision 94B2755
POWER SUPPLY, BENCH, 150V, 600VA; Product Range:-; Output Power Max:-; Output Voltage Max:150V; Output Current Max:3A; No. of Phases:-; Interface Type:-; Plug Type:-; Height:267mm; Input Voltage:120V AC; Length:305mm; Weight:22lb RoHS Compliant: Yes

POWER SUPPLY, BENCH, 150V, 600VA; Product Range:-; Output Power Max:-; Output Voltage Max:150V; Output Current Max:3A; No. of Phases:-; Interface Type:-; Plug Type:-; Height:267mm; Input Voltage:120V AC; Length:305mm; Weight:22lb RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, 150V, 3A - 70146255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 150V, 3A
70146255
Power Supply, 150V, 3A 70146255
Variable Isolated AC Power Supply. Model 1655A displays V, A, VA and leakage. Variable isolated output 0 to 150 VAC 3A continuous, 4A intermittent output Built in soldering iron temperature control Expanded leakage scale Circuit breaker overload protection Displays V, A, VA, leakage

Variable Isolated AC Power Supply. Model 1655A displays V, A, VA and leakage.

  • Variable isolated output 0 to 150 VAC
  • 3A continuous, 4A intermittent output
  • Built in soldering iron temperature control
  • Expanded leakage scale
  • Circuit breaker overload protection
  • Displays V, A, VA, leakage
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1655A-ND 1655A 94B2755 70146255
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply, Bench, 150V, 600Va; Product Range B&k Precision Power Supply, 150V, 3A
Type DC Power Supply; 1 DC Power Supply
AC Output Voltage 0.0 to 150.0 volts
DC Output Current 0.0 to 3 amps 3 amps
DC Output Power 450 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1U Front End Power supply - FPS1000 32 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details