B&K Precision Equipment - Power Supplies (Test, Bench) - 1653A 1653A

Description
Manufacturer: B&K Precision Win Source Part Number: 854079-1653A Features: Output Power Supply Output Features Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530
Request a Quote Datasheet
Description
Manufacturer: B&K Precision Win Source Part Number: 854079-1653A Features: Output Power Supply Output Features Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment - Power Supplies (Test, Bench) - 1653A - 854079-1653A - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - 1653A
854079-1653A
Equipment - Power Supplies (Test, Bench) - 1653A 854079-1653A
Manufacturer: B&K Precision Win Source Part Number: 854079-1653A Features: Output Power Supply Output Features Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9530

Manufacturer: B&K Precision
Win Source Part Number: 854079-1653A
Features: Output Power Supply Output Features
Package: Box
Part Status: Obsolete
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530

Buy Now
DC Power Supply - 1653A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1653A
DC Power Supply 1653A
The 1653A is a 300 W, 150 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 150V Variable Isolated Current: 2A Power: 300W Compact, rugged unit Displays voltage or current readings The BK 1653A 150V, 2A, AC Power Supply has an Isolation transformer to eliminate shock hazard while servicing "hot chassis" equipment.

The 1653A is a 300 W, 150 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 150V Variable Isolated
  • Current: 2A
  • Power: 300W
  • Compact, rugged unit
  • Displays voltage or current readings

The BK 1653A 150V, 2A, AC Power Supply has an Isolation transformer to eliminate shock hazard while servicing "hot chassis" equipment.

Supplier's Site Datasheet
Power Supply, 150V, 2A - 70146254 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 150V, 2A
70146254
Power Supply, 150V, 2A 70146254
Variable Isolated AC Power Supply. Model 1653A is a compact, rugged unit. Variable isolated 0 to 150 VAC 2A continuous output Displays voltage or current readings Isolation transformer to eliminate shock hazard while servicing “hot chassis” equipment

Variable Isolated AC Power Supply. Model 1653A is a compact, rugged unit.

  • Variable isolated 0 to 150 VAC
  • 2A continuous output
  • Displays voltage or current readings
  • Isolation transformer to eliminate shock hazard while servicing “hot chassis” equipment
Supplier's Site

Technical Specifications

  Win Source Electronics ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 854079-1653A 1653A 70146254
Product Name Equipment - Power Supplies (Test, Bench) - 1653A DC Power Supply Power Supply, 150V, 2A
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-4005-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 7 amps
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-480-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3303C 3Ch Classic-Series Programmable Linear DC Power Supply - UDP3303C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details