B&K Precision Power Supplies (Test, Bench) 1652

Description
0 ~ 24VDC, 0 ~ 24VDC, 5VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 0.5A, 0 ~ 0.5A, 4A Output Features Tracking
Request a Quote Datasheet
Description
0 ~ 24VDC, 0 ~ 24VDC, 5VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 0.5A, 0 ~ 0.5A, 4A Output Features Tracking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1652-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1652-ND
Power Supplies (Test, Bench) BK1652-ND
0 ~ 24VDC, 0 ~ 24VDC, 5VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 0.5A, 0 ~ 0.5A, 4A Output Features Tracking

0 ~ 24VDC, 0 ~ 24VDC, 5VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 0.5A, 0 ~ 0.5A, 4A Output Features Tracking

Buy Now Datasheet
DC Power Supply - 1652 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1652
DC Power Supply 1652
The 1652 is a 165 W, 24 V, .5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two variable 0 to 24 VDC / 0-500 mA outputs One fixed 5V/4A output Independent or series/parallel tracking mode operation Adjustable current limiting Designed to operate continuously at rated output Short circuit protection, overvoltage protection, reverse polarity protection Connect outputs in series for higher voltage output or in parallel for higher current output (selectable via tracking mode switch) Specifications Constant Voltage Operation Line Regulation: < 0.01% + 3 mV main; < 5 mV for line fixed supply Load Regulation: < 0.01% + 3 mV main; < 10 mV fixed Recovery time: 100 uS Ripple & Noise (5 Hz to 1 MHz): <2 mVrms (≤ 5 mVrms for fixed output) Temperature Coefficient: < 300 ppm°C Tracking Error: No Load: ≤ 0.2% + 20 mV; Full Load: ≤ 0.2% + 100 mV Constant Current Operation Adjustable Current Range: 5% to 100% Line Regulation: < 0.2% + 6 mA Load Regulation: <0.2% + 3 uA Current Ripple: < 3 mA rms Metering Display: dual 3-digit LED Voltmeter Accuracy: +(0.5% rdg + 2 digits) Ammeter Accuracy: +(0.5% rdg + 2 digits) General Overload Protection: Short circuit, over voltage, and reverse polarity protection Power Requirements: 108-132 VAC 60 Hz, (120/220, +10%, 50/60 Hz versions available) Power Consumption: 165 W Operating Temperature: 0° to 40°C < 85% R.H. Storage Temperature: 15° to 70°C < 85% R.H. Dimension (H x W x D): 5.5 x 11.75 x 10.975" (140 x 298 x 264 mm) The BK 1652 Triple Output DC Power Supply has two 0 to 24 VDC outputs capable of supplying 0 to 500mA, and one fixed 5 VDC output capable of supplying up to 4A. Connect outputs in series for higher voltage or connect in parallel for higher current output (switch selectable). The 1652 voltage and current metering is provided by two, three digit LED displays. This unit is fully short circuit, overload, and reverse polarity protected.

The 1652 is a 165 W, 24 V, .5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Two variable 0 to 24 VDC / 0-500 mA outputs
  • One fixed 5V/4A output
  • Independent or series/parallel tracking mode operation
  • Adjustable current limiting
  • Designed to operate continuously at rated output
  • Short circuit protection, overvoltage protection, reverse polarity protection
  • Connect outputs in series for higher voltage output or in parallel for higher current output (selectable via tracking mode switch)

Specifications

Constant Voltage Operation

  • Line Regulation: < 0.01% + 3 mV main; < 5 mV for line fixed supply
  • Load Regulation: < 0.01% + 3 mV main; < 10 mV fixed
  • Recovery time: 100 uS
  • Ripple & Noise (5 Hz to 1 MHz): <2 mVrms (≤ 5 mVrms for fixed output)
  • Temperature Coefficient: < 300 ppm°C
  • Tracking Error: No Load: ≤ 0.2% + 20 mV; Full Load: ≤ 0.2% + 100 mV

Constant Current Operation

  • Adjustable Current Range: 5% to 100%
  • Line Regulation: < 0.2% + 6 mA
  • Load Regulation: <0.2% + 3 uA
  • Current Ripple: < 3 mA rms

Metering

  • Display: dual 3-digit LED
  • Voltmeter Accuracy: +(0.5% rdg + 2 digits)
  • Ammeter Accuracy: +(0.5% rdg + 2 digits)

General

  • Overload Protection: Short circuit, over voltage, and reverse polarity protection
  • Power Requirements: 108-132 VAC 60 Hz, (120/220, +10%, 50/60 Hz versions available)
  • Power Consumption: 165 W
  • Operating Temperature: 0° to 40°C < 85% R.H.
  • Storage Temperature: 15° to 70°C < 85% R.H.
  • Dimension (H x W x D): 5.5 x 11.75 x 10.975" (140 x 298 x 264 mm)

The BK 1652 Triple Output DC Power Supply has two 0 to 24 VDC outputs capable of supplying 0 to 500mA, and one fixed 5 VDC output capable of supplying up to 4A. Connect outputs in series for higher voltage or connect in parallel for higher current output (switch selectable). The 1652 voltage and current metering is provided by two, three digit LED displays. This unit is fully short circuit, overload, and reverse polarity protected.

Supplier's Site Datasheet
DC Power Supply - 1652 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1652
DC Power Supply 1652
The 1652 is a 165 W, 24 V, 500 mA dc power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Two variable 0 to 24 VDC / 0-500 mA outputs One fixed 5V/4A output Independent or series/parallel tracking mode operation Adjustable current limiting Designed to operate continuously at rated output Short circuit protection, overvoltage protection, reverse polarity protection Connect outputs in series for higher voltage output or in parallel for higher current output (selectable via tracking mode switch) Specifications Constant Voltage Operation Line Regulation: < 0.01% + 3 mV main; < 5 mV for line fixed supply Load Regulation: < 0.01% + 3 mV main; < 10 mV fixed Recovery time: 100 uS Ripple & Noise (5 Hz to 1 MHz): <2 mVrms (≤ 5 mVrms for fixed output) Temperature Coefficient: < 300 ppm°C Tracking Error: No Load: ≤ 0.2% + 20 mV; Full Load: ≤ 0.2% + 100 mV Constant Current Operation Adjustable Current Range: 5% to 100% Line Regulation: < 0.2% + 6 mA Load Regulation: <0.2% + 3 uA Current Ripple: < 3 mA rms Metering Display: dual 3-digit LED Voltmeter Accuracy: +(0.5% rdg + 2 digits) Ammeter Accuracy: +(0.5% rdg + 2 digits) General Overload Protection: Short circuit, over voltage, and reverse polarity protection Power Requirements: 108-132 VAC 60 Hz, (120/220, +10%, 50/60 Hz versions available) Power Consumption: 165 W Operating Temperature: 0° to 40°C < 85% R.H. Storage Temperature: 15° to 70°C < 85% R.H. Dimension (H x W x D): 5.5 x 11.75 x 10.975" (140 x 298 x 264 mm) The BK 1652 Triple Output DC Power Supply has two 0 to 24 VDC outputs capable of supplying 0 to 500mA, and one fixed 5 VDC output capable of supplying up to 4A. Connect outputs in series for higher voltage or connect in parallel for higher current output (switch selectable). The 1652 voltage and current metering is provided by two, three digit LED displays. This unit is fully short circuit, overload, and reverse polarity protected.

The 1652 is a 165 W, 24 V, 500 mA dc power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Two variable 0 to 24 VDC / 0-500 mA outputs
  • One fixed 5V/4A output
  • Independent or series/parallel tracking mode operation
  • Adjustable current limiting
  • Designed to operate continuously at rated output
  • Short circuit protection, overvoltage protection, reverse polarity protection
  • Connect outputs in series for higher voltage output or in parallel for higher current output (selectable via tracking mode switch)

Specifications

Constant Voltage Operation

  • Line Regulation: < 0.01% + 3 mV main; < 5 mV for line fixed supply
  • Load Regulation: < 0.01% + 3 mV main; < 10 mV fixed
  • Recovery time: 100 uS
  • Ripple & Noise (5 Hz to 1 MHz): <2 mVrms (≤ 5 mVrms for fixed output)
  • Temperature Coefficient: < 300 ppm°C
  • Tracking Error: No Load: ≤ 0.2% + 20 mV; Full Load: ≤ 0.2% + 100 mV

Constant Current Operation

  • Adjustable Current Range: 5% to 100%
  • Line Regulation: < 0.2% + 6 mA
  • Load Regulation: <0.2% + 3 uA
  • Current Ripple: < 3 mA rms

Metering

  • Display: dual 3-digit LED
  • Voltmeter Accuracy: +(0.5% rdg + 2 digits)
  • Ammeter Accuracy: +(0.5% rdg + 2 digits)

General

  • Overload Protection: Short circuit, over voltage, and reverse polarity protection
  • Power Requirements: 108-132 VAC 60 Hz, (120/220, +10%, 50/60 Hz versions available)
  • Power Consumption: 165 W
  • Operating Temperature: 0° to 40°C < 85% R.H.
  • Storage Temperature: 15° to 70°C < 85% R.H.
  • Dimension (H x W x D): 5.5 x 11.75 x 10.975" (140 x 298 x 264 mm)

The BK 1652 Triple Output DC Power Supply has two 0 to 24 VDC outputs capable of supplying 0 to 500mA, and one fixed 5 VDC output capable of supplying up to 4A. Connect outputs in series for higher voltage or connect in parallel for higher current output (switch selectable). The 1652 voltage and current metering is provided by two, three digit LED displays. This unit is fully short circuit, overload, and reverse polarity protected.

Supplier's Site Datasheet
Power Supply; DC Type of Power Supply; 0 to 24 VDC; 0 to 500; 60 Hz; 0 to 40 de - 70146319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC Type of Power Supply; 0 to 24 VDC; 0 to 500; 60 Hz; 0 to 40 de
70146319
Power Supply; DC Type of Power Supply; 0 to 24 VDC; 0 to 500; 60 Hz; 0 to 40 de 70146319
Single Output DC Power Supply, 120 +⁄- 10% VAC Input Voltage, 0 to +40 °C Operating Temperature Independent or tracking operation Adjustable current limiting Designed to operate continuously at rated output Short circuit, over voltage, and reverse polarity protection Two 0 to 24 VDC Outputs (0.5 A) One Fixed 5 V Output (4 A) Independent or Tracking Operation Adjustable Current Limiting Designed to Operate Continuously at Rated Output Short Circuit Protection, Overload Protection, Reverse Polarity Protection Connect Outputs in Series for Higher Voltage Output or In Parallel for Higher Current Output (Switch Selectable) One-Year Warranty

Single Output DC Power Supply, 120 +⁄- 10% VAC Input Voltage, 0 to +40 °C Operating Temperature

  • Independent or tracking operation
  • Adjustable current limiting
  • Designed to operate continuously at rated output
  • Short circuit, over voltage, and reverse polarity protection
  • Two 0 to 24 VDC Outputs (0.5 A)
  • One Fixed 5 V Output (4 A)
  • Independent or Tracking Operation
  • Adjustable Current Limiting
  • Designed to Operate Continuously at Rated Output
  • Short Circuit Protection, Overload Protection, Reverse Polarity Protection
  • Connect Outputs in Series for Higher Voltage Output or In Parallel for Higher Current Output (Switch Selectable)
  • One-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1652-ND 1652 70146319
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply; DC Type of Power Supply; 0 to 24 VDC; 0 to 500; 60 Hz; 0 to 40 de
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 24.0 volts 4.0 to 24.0 volts
DC Output Current 0.0 to 4 amps 0.5000 to 4 amps
Ripple 2mV rms, 5mV rms
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details