B&K Precision DC Power Supply 1651

Description
The 1651 is a 25 W, 24 V, 0.5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-24 at 0.5A X 2 One fixed 5V Output at 4A Power: 25W Independent or tracking operation Adjustable current limiting Designed to operate continuously at rated output Short circuit protection, over voltage protection, reverse polarity protection Connect outputs in series for higher voltage output or in parallel for higher current output (switch selectable) The BK Precision 1651 Triple Output DC Power Supply has two 0 to 24 VDC outputs capable of supplying 0 to 500mA, and one fixed 5 VDC output capable of supplying up to 4A. Connect outputs in series for higher voltage or connect in parallel for higher current output (switch selectable). Voltage and current metering is provided by two, analog displays. This unit is fully short circuit, overload, and reverse polarity protected.
Description
The 1651 is a 25 W, 24 V, 0.5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-24 at 0.5A X 2 One fixed 5V Output at 4A Power: 25W Independent or tracking operation Adjustable current limiting Designed to operate continuously at rated output Short circuit protection, over voltage protection, reverse polarity protection Connect outputs in series for higher voltage output or in parallel for higher current output (switch selectable) The BK Precision 1651 Triple Output DC Power Supply has two 0 to 24 VDC outputs capable of supplying 0 to 500mA, and one fixed 5 VDC output capable of supplying up to 4A. Connect outputs in series for higher voltage or connect in parallel for higher current output (switch selectable). Voltage and current metering is provided by two, analog displays. This unit is fully short circuit, overload, and reverse polarity protected.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1651 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1651
DC Power Supply 1651
The 1651 is a 25 W, 24 V, 0.5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-24 at 0.5A X 2 One fixed 5V Output at 4A Power: 25W Independent or tracking operation Adjustable current limiting Designed to operate continuously at rated output Short circuit protection, over voltage protection, reverse polarity protection Connect outputs in series for higher voltage output or in parallel for higher current output (switch selectable) The BK Precision 1651 Triple Output DC Power Supply has two 0 to 24 VDC outputs capable of supplying 0 to 500mA, and one fixed 5 VDC output capable of supplying up to 4A. Connect outputs in series for higher voltage or connect in parallel for higher current output (switch selectable). Voltage and current metering is provided by two, analog displays. This unit is fully short circuit, overload, and reverse polarity protected.

The 1651 is a 25 W, 24 V, 0.5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-24 at 0.5A X 2
  • One fixed 5V Output at 4A
  • Power: 25W
  • Independent or tracking operation
  • Adjustable current limiting
  • Designed to operate continuously at rated output
  • Short circuit protection, over voltage protection, reverse polarity protection
  • Connect outputs in series for higher voltage output or in parallel for higher current output (switch selectable)

The BK Precision 1651 Triple Output DC Power Supply has two 0 to 24 VDC outputs capable of supplying 0 to 500mA, and one fixed 5 VDC output capable of supplying up to 4A. Connect outputs in series for higher voltage or connect in parallel for higher current output (switch selectable). Voltage and current metering is provided by two, analog displays. This unit is fully short circuit, overload, and reverse polarity protected.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1651
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1412-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details