B&K Precision DC Power Supply 1630

Description
The 1630 is a 90 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0 to 30 VDC, coarse and fine adjustment Output Current: HI Range: 0 to 3A; LO Range: 0 to 1.5A Power Requirements: 110/120/220/240 VAC +/- 10%, 50/60 Hz Power Consumption: Approximately 170W or less at full load Protection: Reverse polarity protection, current limiting Temperature Range Operation: 0° to +40° C Storage: -15° to +70° C Dimensions: 172 x 119 x 305 mm; 6-3/4 x 4-11/16 x 12" Constant Voltage Operation Voltage Regulation Line (110-130V): ≤ 0.02% + 2 mV Load (no load to full load): ≤ 0.02% + 3 mV Recovery Time: ≤200 µs typical Ripple Voltage Peak-to-Peak: ≤ 2 mV RMS: ≤1 mV Temperature Coefficient 0° to +35° C: 5 mV/° typical Constant Current Operation Adjustable Current Limits: 5% to 100% (0.15 A to 3 A) Current Regulation Line (110-130V): ≤ 5 mA typical; ≤9 mA maximum Load: ≤5 mA typical; ≤ 9 mA maximum Current Ripple: ≤ 3mA typical Metering Voltmeter Range: 0 to 32V Accuracy: ± 2.5% Ammeter HI Range: 0 to 3.2A LO Range: 0 to 1.6A Accuracy: ± 2.5% The BK Precision 1630 DC Power Supply is a high quality, general purpose dc power source. The 1630 provides 0-30 volts dc output, adjustable with both coarse and fine controls for precise settability. The current output is 0-3 amps. Two current ranges, HI and LO, provide excellent current stability and meter resolution. Two large panel-mounted meters continuously monitor the output voltage and current. The 1630 exhibits excellent regulation and low ripple characteristics. The circuit design incorporates a pre-regulator, which greatly reduces internal power dissipation at low output voltages. The styling is both attractive and functional. The mechanical configuration conserves bench space and allows for easy portability. These instruments may be used in constant voltage or constant current applications. The crossover from constant voltage to constant current modes is smooth and automatic. LED's indicate the "CV" (constant voltage) or "CC" (constant current) mode of operation. In constant voltage applications, a current limit may be present. When load variations cause the current to reach the preset limit, the unit then regulates output current rather than output voltage. Current limits are adjustable from 5% to 100% of maximum. In constant current applications, the maximum voltage may be preset. When load variations cause current to drop below the regulated value, the unit reverts to regulated voltage operations at the preset value. Reverse polarity protection prevents accidental damage of the power supply from improper connection to an external voltage, as well as the power supply. The output is isolated from chassis and earth ground, which permits full flexibility of connections. When needed, the + or - polarity may be strapped to ground, or either polarity may be floated to an external voltage. Two supplies may be connected in series as a 0-to-60 volt power source, or two supplies may be connected in parallel, with suitable balancing resistors, for up to twice the output current. The 1630 is well suited for a wide variety of electrical and electronics applications, including service shops, engineering labs, production testing, school laboratories, and home use by hobbyists.
Description
The 1630 is a 90 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0 to 30 VDC, coarse and fine adjustment Output Current: HI Range: 0 to 3A; LO Range: 0 to 1.5A Power Requirements: 110/120/220/240 VAC +/- 10%, 50/60 Hz Power Consumption: Approximately 170W or less at full load Protection: Reverse polarity protection, current limiting Temperature Range Operation: 0° to +40° C Storage: -15° to +70° C Dimensions: 172 x 119 x 305 mm; 6-3/4 x 4-11/16 x 12" Constant Voltage Operation Voltage Regulation Line (110-130V): ≤ 0.02% + 2 mV Load (no load to full load): ≤ 0.02% + 3 mV Recovery Time: ≤200 µs typical Ripple Voltage Peak-to-Peak: ≤ 2 mV RMS: ≤1 mV Temperature Coefficient 0° to +35° C: 5 mV/° typical Constant Current Operation Adjustable Current Limits: 5% to 100% (0.15 A to 3 A) Current Regulation Line (110-130V): ≤ 5 mA typical; ≤9 mA maximum Load: ≤5 mA typical; ≤ 9 mA maximum Current Ripple: ≤ 3mA typical Metering Voltmeter Range: 0 to 32V Accuracy: ± 2.5% Ammeter HI Range: 0 to 3.2A LO Range: 0 to 1.6A Accuracy: ± 2.5% The BK Precision 1630 DC Power Supply is a high quality, general purpose dc power source. The 1630 provides 0-30 volts dc output, adjustable with both coarse and fine controls for precise settability. The current output is 0-3 amps. Two current ranges, HI and LO, provide excellent current stability and meter resolution. Two large panel-mounted meters continuously monitor the output voltage and current. The 1630 exhibits excellent regulation and low ripple characteristics. The circuit design incorporates a pre-regulator, which greatly reduces internal power dissipation at low output voltages. The styling is both attractive and functional. The mechanical configuration conserves bench space and allows for easy portability. These instruments may be used in constant voltage or constant current applications. The crossover from constant voltage to constant current modes is smooth and automatic. LED's indicate the "CV" (constant voltage) or "CC" (constant current) mode of operation. In constant voltage applications, a current limit may be present. When load variations cause the current to reach the preset limit, the unit then regulates output current rather than output voltage. Current limits are adjustable from 5% to 100% of maximum. In constant current applications, the maximum voltage may be preset. When load variations cause current to drop below the regulated value, the unit reverts to regulated voltage operations at the preset value. Reverse polarity protection prevents accidental damage of the power supply from improper connection to an external voltage, as well as the power supply. The output is isolated from chassis and earth ground, which permits full flexibility of connections. When needed, the + or - polarity may be strapped to ground, or either polarity may be floated to an external voltage. Two supplies may be connected in series as a 0-to-60 volt power source, or two supplies may be connected in parallel, with suitable balancing resistors, for up to twice the output current. The 1630 is well suited for a wide variety of electrical and electronics applications, including service shops, engineering labs, production testing, school laboratories, and home use by hobbyists.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1630 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1630
DC Power Supply 1630
The 1630 is a 90 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0 to 30 VDC, coarse and fine adjustment Output Current: HI Range: 0 to 3A; LO Range: 0 to 1.5A Power Requirements: 110/120/220/240 VAC +/- 10%, 50/60 Hz Power Consumption: Approximately 170W or less at full load Protection: Reverse polarity protection, current limiting Temperature Range Operation: 0° to +40° C Storage: -15° to +70° C Dimensions: 172 x 119 x 305 mm; 6-3/4 x 4-11/16 x 12" Constant Voltage Operation Voltage Regulation Line (110-130V): ≤ 0.02% + 2 mV Load (no load to full load): ≤ 0.02% + 3 mV Recovery Time: ≤200 µs typical Ripple Voltage Peak-to-Peak: ≤ 2 mV RMS: ≤1 mV Temperature Coefficient 0° to +35° C: 5 mV/° typical Constant Current Operation Adjustable Current Limits: 5% to 100% (0.15 A to 3 A) Current Regulation Line (110-130V): ≤ 5 mA typical; ≤9 mA maximum Load: ≤5 mA typical; ≤ 9 mA maximum Current Ripple: ≤ 3mA typical Metering Voltmeter Range: 0 to 32V Accuracy: ± 2.5% Ammeter HI Range: 0 to 3.2A LO Range: 0 to 1.6A Accuracy: ± 2.5% The BK Precision 1630 DC Power Supply is a high quality, general purpose dc power source. The 1630 provides 0-30 volts dc output, adjustable with both coarse and fine controls for precise settability. The current output is 0-3 amps. Two current ranges, HI and LO, provide excellent current stability and meter resolution. Two large panel-mounted meters continuously monitor the output voltage and current. The 1630 exhibits excellent regulation and low ripple characteristics. The circuit design incorporates a pre-regulator, which greatly reduces internal power dissipation at low output voltages. The styling is both attractive and functional. The mechanical configuration conserves bench space and allows for easy portability. These instruments may be used in constant voltage or constant current applications. The crossover from constant voltage to constant current modes is smooth and automatic. LED's indicate the "CV" (constant voltage) or "CC" (constant current) mode of operation. In constant voltage applications, a current limit may be present. When load variations cause the current to reach the preset limit, the unit then regulates output current rather than output voltage. Current limits are adjustable from 5% to 100% of maximum. In constant current applications, the maximum voltage may be preset. When load variations cause current to drop below the regulated value, the unit reverts to regulated voltage operations at the preset value. Reverse polarity protection prevents accidental damage of the power supply from improper connection to an external voltage, as well as the power supply. The output is isolated from chassis and earth ground, which permits full flexibility of connections. When needed, the + or - polarity may be strapped to ground, or either polarity may be floated to an external voltage. Two supplies may be connected in series as a 0-to-60 volt power source, or two supplies may be connected in parallel, with suitable balancing resistors, for up to twice the output current. The 1630 is well suited for a wide variety of electrical and electronics applications, including service shops, engineering labs, production testing, school laboratories, and home use by hobbyists.

The 1630 is a 90 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0 to 30 VDC, coarse and fine adjustment
  • Output Current: HI Range: 0 to 3A; LO Range: 0 to 1.5A
  • Power Requirements: 110/120/220/240 VAC +/- 10%, 50/60 Hz
  • Power Consumption: Approximately 170W or less at full load
  • Protection: Reverse polarity protection, current limiting
  • Temperature Range
  • Operation: 0° to +40° C
  • Storage: -15° to +70° C
  • Dimensions: 172 x 119 x 305 mm; 6-3/4 x 4-11/16 x 12"

Constant Voltage Operation

  • Voltage Regulation Line (110-130V): ≤ 0.02% + 2 mV
  • Load (no load to full load): ≤ 0.02% + 3 mV
  • Recovery Time: ≤200 µs typical
  • Ripple Voltage
  • Peak-to-Peak: ≤ 2 mV
  • RMS: ≤1 mV
  • Temperature Coefficient 0° to +35° C: 5 mV/° typical

Constant Current Operation

  • Adjustable Current Limits: 5% to 100% (0.15 A to 3 A)
  • Current Regulation
  • Line (110-130V): ≤ 5 mA typical; ≤9 mA maximum
  • Load: ≤5 mA typical; ≤ 9 mA maximum
  • Current Ripple: ≤ 3mA typical

Metering
Voltmeter

  • Range: 0 to 32V
  • Accuracy: ± 2.5%

Ammeter

  • HI Range: 0 to 3.2A
  • LO Range: 0 to 1.6A
  • Accuracy: ± 2.5%

The BK Precision 1630 DC Power Supply is a high quality, general purpose dc power source. The 1630 provides 0-30 volts dc output, adjustable with both coarse and fine controls for precise settability. The current output is 0-3 amps. Two current ranges, HI and LO, provide excellent current stability and meter resolution. Two large panel-mounted meters continuously monitor the output voltage and current.

The 1630 exhibits excellent regulation and low ripple characteristics. The circuit design incorporates a pre-regulator, which greatly reduces internal power dissipation at low output voltages. The styling is both attractive and functional. The mechanical configuration conserves bench space and allows for easy portability.

These instruments may be used in constant voltage or constant current applications. The crossover from constant voltage to constant current modes is smooth and automatic. LED's indicate the "CV" (constant voltage) or "CC" (constant current) mode of operation. In constant voltage applications, a current limit may be present. When load variations cause the current to reach the preset limit, the unit then regulates output current rather than output voltage. Current limits are adjustable from 5% to 100% of maximum. In constant current applications, the maximum voltage may be preset. When load variations cause current to drop below the regulated value, the unit reverts to regulated voltage operations at the preset value.

Reverse polarity protection prevents accidental damage of the power supply from improper connection to an external voltage, as well as the power supply.
The output is isolated from chassis and earth ground, which permits full flexibility of connections. When needed, the + or - polarity may be strapped to ground, or either polarity may be floated to an external voltage. Two supplies may be connected in series as a 0-to-60 volt power source, or two supplies may be connected in parallel, with suitable balancing resistors, for up to twice the output current.

The 1630 is well suited for a wide variety of electrical and electronics applications, including service shops, engineering labs, production testing, school laboratories, and home use by hobbyists.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1630
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1383-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details