B&K Precision Power Supply Cal W/du, Adj, 3A, 30V; Power Supply Output Type B&k Precision 1627A CAL DU

Description
POWER SUPPLY CAL W/DU, ADJ, 3A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, ADJ, 3A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Adj, 3A, 30V; Power Supply Output Type B&k Precision - 24AC4526 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Adj, 3A, 30V; Power Supply Output Type B&k Precision
24AC4526
Power Supply Cal W/du, Adj, 3A, 30V; Power Supply Output Type B&k Precision 24AC4526
POWER SUPPLY CAL W/DU, ADJ, 3A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, ADJ, 3A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 24AC4526
Product Name Power Supply Cal W/du, Adj, 3A, 30V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233565 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details