B&K Precision Power Supply Cal W/d, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision 1627A CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision - 42AC0495 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision
42AC0495
Power Supply Cal W/d, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision 42AC0495
POWER SUPPLY CAL W/D, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 3A, 30V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0495
Product Name Power Supply Cal W/d, Adj, 3A, 30V, 220W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6844-ea-pu-10360-480-6u-60000w-32063 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details