B&K Precision Power Supplies (Test, Bench) 1623A

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 1.5A Output 220W Features Regulated
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 1.5A Output 220W Features Regulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1623A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1623A-ND
Power Supplies (Test, Bench) BK1623A-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 1.5A Output 220W Features Regulated

0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 1.5A Output 220W Features Regulated

Buy Now Datasheet
0 to 60V, 0 to 1.5A Digital Display Power Supply - 70146267 - Allied Electronics, Inc.
Fort Worth, TX, USA
0 to 60V, 0 to 1.5A Digital Display Power Supply
70146267
0 to 60V, 0 to 1.5A Digital Display Power Supply 70146267
Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output New compact style Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Great regulation Low ripple Constant voltage or constant current operation Continuously monitor voltage and current output on two meters

  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • New compact style
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Great regulation
  • Low ripple
  • Constant voltage or constant current operation
  • Continuously monitor voltage and current output on two meters
Supplier's Site
DC Power Supply - 1623A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1623A
DC Power Supply 1623A
The 1623A is a 90 W, 60 V, 1.5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-60 V Output Current: 0-1.5 A Output Power: 90 W Continuously monitor voltage and current output on two digital meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output New compact style Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Great regulation Very low ripple Constant voltage or constant current operation Included accessories: User Manual and Power Cord One-Year Warranty Specifications Constant Voltage Operation Voltage Regulation Line (120 VAC +10%, -6%): <0.02% + 3 mV Load (no load - full load): <0.02% + 3 mV Recovery Time: <500 ms Ripple & Noise: <1 mVrms Temperature Coefficient: <300 ppm/°C Constant Current Operation Current Regulation Adjustable Current Range: 0-100% Line (120 VAC +10%, -6%): <0.02% + 3 mA Load: <0.02% + 3 mA Current Ripple: <3 mA Metering Type: 3-digitl LED Voltmeter Range: 0-60 V Voltmeter Accuracy: ±2% + 2 digits Ammeter Range: 0-9.99 A Ammeter Accuracy: ±2% =2 digits General Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available) Power Consumption: 220 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm) The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model. The BK Precision 1623A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level. This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

The 1623A is a 90 W, 60 V, 1.5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-60 V
  • Output Current: 0-1.5 A
  • Output Power: 90 W
  • Continuously monitor voltage and current output on two digital meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • New compact style
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Great regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • Included accessories: User Manual and Power Cord
  • One-Year Warranty

Specifications

Constant Voltage Operation Voltage Regulation

  • Line (120 VAC +10%, -6%): <0.02% + 3 mV
  • Load (no load - full load): <0.02% + 3 mV
  • Recovery Time: <500 ms
  • Ripple & Noise: <1 mVrms
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation Current Regulation

  • Adjustable Current Range: 0-100%
  • Line (120 VAC +10%, -6%): <0.02% + 3 mA
  • Load: <0.02% + 3 mA
  • Current Ripple: <3 mA

Metering

  • Type: 3-digitl LED
  • Voltmeter Range: 0-60 V
  • Voltmeter Accuracy: ±2% + 2 digits
  • Ammeter Range: 0-9.99 A
  • Ammeter Accuracy: ±2% =2 digits

General

  • Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 220 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm)

The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model.

The BK Precision 1623A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level.

This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK1623A-ND 70146267 1623A
Product Name Power Supplies (Test, Bench) 0 to 60V, 0 to 1.5A Digital Display Power Supply DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC Power Supply - XPH18-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details