B&K Precision Power Supplies (Test, Bench) 1621A

Description
0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 220W Features Regulated
Request a Quote Datasheet
Description
0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 220W Features Regulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1621A-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1621A-ND
Power Supplies (Test, Bench) BK1621A-ND
0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 220W Features Regulated

0 ~ 18VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 220W Features Regulated

Buy Now Datasheet
Power Supply, Bench, Ac-Dc, 0-18V, 5A, 220W; Power Supply Output Type B&k Precision - 01H7504 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Ac-Dc, 0-18V, 5A, 220W; Power Supply Output Type B&k Precision
01H7504
Power Supply, Bench, Ac-Dc, 0-18V, 5A, 220W; Power Supply Output Type B&k Precision 01H7504
POWER SUPPLY, BENCH, AC-DC, 0-18V, 5A, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, AC-DC, 0-18V, 5A, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 1621A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1621A
DC Power Supply 1621A
The 1621A is a 90 W, 18 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-18 V Output Current: 0-5 A Output Power: 90 W Continuously monitor voltage and current output on two digital meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output New compact style Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Great regulation Very low ripple Constant voltage or constant current operation Included accessories: User manual and power cord One-Year Warranty Specifications Constant Voltage Operation Voltage Regulation Line (120 VAC +10%, -6%): <0.02% + 3 mV Load (no load - full load): <0.02% + 3 mV Recovery Time: <500 ms Ripple & Noise: <1 mVrms Temperature Coefficient: <300 ppm/°C Constant Current Operation Current Regulation Adjustable Current Range: 0-100% Line (120 VAC +10%, -6%): <0.02% + 3 mA Load: <0.02% + 3 mA Current Ripple: <3 mA Metering Type: 3-digit LED Voltmeter Range: 0-18 V Voltmeter Accuracy: ±2% + 2 digits Ammeter Range: 0-9.99 A Ammeter Accuracy: ±2% +2 digits General Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available) Power Consumption: 220 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm) The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model. The BK Precision 1621A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level. This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

The 1621A is a 90 W, 18 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-18 V
  • Output Current: 0-5 A
  • Output Power: 90 W
  • Continuously monitor voltage and current output on two digital meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • New compact style
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Great regulation
  • Very low ripple
  • Constant voltage or constant current operation
  • Included accessories: User manual and power cord
  • One-Year Warranty

Specifications

Constant Voltage Operation Voltage Regulation

  • Line (120 VAC +10%, -6%): <0.02% + 3 mV
  • Load (no load - full load): <0.02% + 3 mV
  • Recovery Time: <500 ms
  • Ripple & Noise: <1 mVrms
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation Current Regulation

  • Adjustable Current Range: 0-100%
  • Line (120 VAC +10%, -6%): <0.02% + 3 mA
  • Load: <0.02% + 3 mA
  • Current Ripple: <3 mA

Metering

  • Type: 3-digit LED
  • Voltmeter Range: 0-18 V
  • Voltmeter Accuracy: ±2% + 2 digits
  • Ammeter Range: 0-9.99 A
  • Ammeter Accuracy: ±2% +2 digits

General

  • Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 220 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm)

The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model.

The BK Precision 1621A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level.

This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

Supplier's Site Datasheet
DC Power Supply - 1621A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1621A
DC Power Supply 1621A
The 1621A is a 90 W, 18 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-18 V Output Current: 0-5 A Output Power: 90 W Continuously monitor voltage and current output on two digital meters Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output New compact style Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Great regulation Very low ripple Constant voltage or constant current operation Specifications Constant Voltage Operation Voltage Regulation Line (120 VAC +10%, -6%): <0.02% + 3 mV Load (no load - full load): <0.02% + 3 mV Recovery Time: <500 ms Ripple & Noise: <1 mVrms Temperature Coefficient: <300 ppm/°C Constant Current Operation Current Regulation Adjustable Current Range: 0-100% Line (120 VAC +10%, -6%): <0.02% + 3 mA Load: <0.02% + 3 mA Current Ripple: <3 mA Metering Type: 3-digit LED Voltmeter Range: 0-18 V Voltmeter Accuracy: ±2% + 2 digits Ammeter Range: 0-9.99 A Ammeter Accuracy: ±2% +2 digits General Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available) Power Consumption: 220 W Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H. Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H. Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm) The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model. The BK Precision 1621A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level. This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

The 1621A is a 90 W, 18 V, 5A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-18 V
  • Output Current: 0-5 A
  • Output Power: 90 W
  • Continuously monitor voltage and current output on two digital meters
  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • New compact style
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Great regulation
  • Very low ripple
  • Constant voltage or constant current operation

Specifications

Constant Voltage Operation Voltage Regulation

  • Line (120 VAC +10%, -6%): <0.02% + 3 mV
  • Load (no load - full load): <0.02% + 3 mV
  • Recovery Time: <500 ms
  • Ripple & Noise: <1 mVrms
  • Temperature Coefficient: <300 ppm/°C

Constant Current Operation Current Regulation

  • Adjustable Current Range: 0-100%
  • Line (120 VAC +10%, -6%): <0.02% + 3 mA
  • Load: <0.02% + 3 mA
  • Current Ripple: <3 mA

Metering

  • Type: 3-digit LED
  • Voltmeter Range: 0-18 V
  • Voltmeter Accuracy: ±2% + 2 digits
  • Ammeter Range: 0-9.99 A
  • Ammeter Accuracy: ±2% +2 digits

General

  • Overload Protection: Current, limiting, reverse polarity, overvoltage, short circuit
  • AC Input: 120 VAC ±10%, 60 Hz (120/220/230/24C VAC ±10%, 50/60 Hz version available)
  • Power Consumption: 220 W
  • Operating Temperature: 32 to 104 °F (0 to 40 °C), <75% R.H.
  • Storage Temperature: 5 to 158 °F (-15 to +70 °C), <85% R.H.
  • Dimensions (H x W x D): 8.07” x 4.53” x 10.63" (205 x 115 x 270 mm)

The BK Precision Analog and Digital series are high quality serial control type DC Regulated Power Supplies. These models can be operated at constant voltage or constant current mode whose output can be varied from 0 up to the rated values for respective model.

The BK Precision 1621A is a compact unit provided with separate voltage and current meter for monitoring the output voltage and current simultaneously. In terms of operability, these units enable high precision, continuous variability via coarse and fine adjust knobs. The BK Precision Analog and Digital series can be connected in parallel with multiple units of the same model set up a “master/slave” configuration to increase the output current capability. Serial connection of multiple units can be used to increase the output voltage level.

This family of power supplies provides clean and stable DC output which is most suitable for many areas including laboratory, industrial, field service, hobby, and telecommunication applications.

Supplier's Site Datasheet
0 to 18V, 0 to 5A Digital Display PowerSupply - 70146266 - Allied Electronics, Inc.
Fort Worth, TX, USA
0 to 18V, 0 to 5A Digital Display PowerSupply
70146266
0 to 18V, 0 to 5A Digital Display PowerSupply 70146266
Connect two supplies in parallel to double the current output Connect two supplies in series to double the voltage output New compact style Reliable, Durable Operate continuously at full load without overheating Fully overload protected Coarse and fine voltage controls Great regulation Low ripple Constant voltage or constant current operation Continuously monitor voltage and current output on two meters

  • Connect two supplies in parallel to double the current output
  • Connect two supplies in series to double the voltage output
  • New compact style
  • Reliable, Durable
  • Operate continuously at full load without overheating
  • Fully overload protected
  • Coarse and fine voltage controls
  • Great regulation
  • Low ripple
  • Constant voltage or constant current operation
  • Continuously monitor voltage and current output on two meters
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1621A-ND 01H7504 1621A 70146266
Product Name Power Supplies (Test, Bench) Power Supply, Bench, Ac-Dc, 0-18V, 5A, 220W; Power Supply Output Type B&k Precision DC Power Supply 0 to 18V, 0 to 5A Digital Display PowerSupply
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 18.0 volts 0.0 to 18.0 volts
DC Output Current 0.0 to 5 amps 5 amps
Ripple 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details