B&K Precision Cal Power Supply, Adj, 5A, 18V, 220W; Power Supply Output Type B&k Precision 1621A CAL

Description
CAL POWER SUPPLY, ADJ, 5A, 18V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 5A, 18V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 5A, 18V, 220W; Power Supply Output Type B&k Precision - 12AC6026 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 5A, 18V, 220W; Power Supply Output Type B&k Precision
12AC6026
Cal Power Supply, Adj, 5A, 18V, 220W; Power Supply Output Type B&k Precision 12AC6026
CAL POWER SUPPLY, ADJ, 5A, 18V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Supply Voltage Max:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 5A, 18V, 220W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:5A; Power Rating:220W; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6026
Product Name Cal Power Supply, Adj, 5A, 18V, 220W; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10360-40-3u-27635 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details