B&K Precision DC Power Supply 1611A

Description
The 1611A is a 100 W, 50 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 2A Power: 100W CC/CV The BK Precision 1611A is a 50V, 2A, 100W DC Power Supply.
Description
The 1611A is a 100 W, 50 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 2A Power: 100W CC/CV The BK Precision 1611A is a 50V, 2A, 100W DC Power Supply.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1611A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1611A
DC Power Supply 1611A
The 1611A is a 100 W, 50 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 2A Power: 100W CC/CV The BK Precision 1611A is a 50V, 2A, 100W DC Power Supply.

The 1611A is a 100 W, 50 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 50V
  • Current: 2A
  • Power: 100W
  • CC/CV

The BK Precision 1611A is a 50V, 2A, 100W DC Power Supply.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1611A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1176630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details